EN
  • EN
  • DE

STGIB30M60TS-L

Part No STGIB30M60TS-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM(TM) - 2ND SERIES IPM, 3-P  /  Power Driver Module IGBT 3 Phase Inverter 600 V 35 A 26-PowerDIP Module (1.146", 29.10mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 35 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names STGIB30M60TS-L-ND,Q11416140,497-18095
Standard Package 13
Win Source Part Number 976317-STGIB30M60TS-L
Ultra Librarian 3D Model Ultra Librarian STGIB30M60TS-L CAD Model

Description

The STGIB30M60TS-L is a state-of-the-art insulated gate bipolar transistor (IGBT) module designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT module is part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and is specifically engineered to deliver high power and efficiency in a compact package.

Key Features

  • High Power Density: The STGIB30M60TS-L boasts a high current rating, making it suitable for applications requiring high power density.
  • Low Losses: With its optimized design, this module ensures low conduction and switching losses, which enhances overall system efficiency.
  • High Switching Frequency: The device supports high switching frequencies, allowing for smaller and more efficient power supplies.
  • Integrated Features: It includes an anti-parallel diode, which simplifies circuit design and reduces component count.
  • Robust Package: Encased in a rugged package, the STGIB30M60TS-L is designed to withstand harsh operating conditions and provide reliable performance over time.

Applications

The versatility of the STGIB30M60TS-L makes it an ideal choice for a wide range of applications, including:

  • Motor drives for industrial automation
  • Power supplies for servers and telecom systems
  • Renewable energy systems, such as solar inverters and wind turbines
  • Electric vehicle (EV) charging stations
  • Uninterruptible power supplies (UPS)

Technical Specifications

The STGIB30M60TS-L module is characterized by the following technical specifications:

  • Operating junction temperature: -40°C to +150°C
  • Collector-emitter voltage (V<sub>CE): 600V
  • Collector current (I<sub>C): 30A at T<sub>C=80°C
  • Short-circuit withstand time: 5μs

In conclusion, the STGIB30M60TS-L from STMicroelectronics is a powerful IGBT module designed for efficiency and reliability in high-performance power conversion applications. Its integration of advanced features in a compact form factor makes it a go-to choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,362 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess