EN
  • EN
  • DE

STGIB15CH60S-L

Part No STGIB15CH60S-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM 2ND SERIES IPM, 3-PHASE I  /  Power Driver Module IGBT 3 Phase Inverter 600 V 20 A 26-PowerDIP Module (1.146", 29.10mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 20 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB15
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 156
Win Source Part Number 1210321-STGIB15CH60S-L
Ultra Librarian 3D Model Ultra Librarian STGIB15CH60S-L CAD Model

Description

The STGIB15CH60S-L is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IPM is part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and is specifically engineered to deliver high efficiency and reliability for motor drive applications.

The STGIB15CH60S-L features a three-phase inverter bridge based on advanced IGBTs with a low-loss and high-speed switching capability. It is rated for a maximum current of 15A and a voltage of 600V, making it suitable for a wide range of applications, including home appliances, air conditioners, and industrial motor drives.

Key Features:

  • Integrated IGBTs: The module includes six IGBTs in a three-phase bridge configuration, providing efficient power conversion for AC motors.
  • Built-in Bootstrap Diodes: Bootstrap diodes are integrated into the module, simplifying the PCB design and reducing external component count.
  • Over-temperature Protection: An NTC thermistor is included for temperature monitoring, offering protection against overheating.
  • Short-Circuit Rated IGBTs: The IGBTs within the module are designed to be short-circuit rated, ensuring robust performance under fault conditions.
  • Under-Voltage Lockout: All the six IGBTs are protected against under-voltage conditions, enhancing the overall safety and longevity of the module.
  • Compact and Robust Design: The STGIB15CH60S-L comes in a compact and fully molded package, which provides excellent thermal performance and ruggedness.

Applications:

  • Washing Machines
  • Refrigerators
  • Air Conditioners
  • Industrial Motor Drives
  • Fans and Pumps

The STGIB15CH60S-L is a testament to STMicroelectronics' commitment to providing innovative power solutions that enhance the efficiency and performance of electronic systems. Its integration of advanced features and protection mechanisms makes it an ideal choice for designers looking to create robust and energy-efficient motor control systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess