EN
  • EN
  • DE

MSCSM70TAM05TPAG

Part No MSCSM70TAM05TPAG
Manufacturer Microchip Technology
Catalog Power Drivers - Modules
Description PM-MOSFET-SIC~-SP6P / Power Driver Module MOSFET 3 Phase Inverter 700 V 273 A Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Manufacturer Microchip Technology
Packaging Tube
Type MOSFET
Configuration 3 Phase Inverter
Current 273 A
Voltage 700 V
Mounting Chassis Mount
Case / Package Module
Base Product Number MSCSM70
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 150-MSCSM70TAM05TPAG
Standard Package 1
Win Source Part Number 1325341-MSCSM70TAM05TPAG
Ultra Librarian 3D Model Ultra Librarian MSCSM70TAM05TPAG CAD Model

Description

The MSCSM70TAM05TPAG is a cutting-edge silicon carbide (SiC) MOSFET module from Microchip Technology, a leader in the semiconductor industry. This product is designed to deliver high efficiency and reliability for a wide range of power applications, including electric vehicles, renewable energy systems, and industrial power supplies.

Key Features

  • High-Performance SiC MOSFETs: The module utilizes silicon carbide technology to offer superior switching performance and higher efficiency compared to traditional silicon devices.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 70 mΩ, the MSCSM70TAM05TPAG ensures minimal power loss during operation, leading to improved overall system efficiency.
  • High-Temperature Operation: This device is capable of operating at high temperatures, making it suitable for demanding environments and applications where thermal management is critical.
  • Robust Package: Encapsulated in a rugged package, the MSCSM70TAM05TPAG is designed to withstand harsh conditions and provide long-term durability.
  • Optimized for Fast Switching: The module's fast switching capabilities make it ideal for high-frequency power conversion systems, reducing switching losses and improving performance.

Applications

The MSCSM70TAM05TPAG is versatile and can be used in a variety of applications that require high efficiency and power density. Some of the typical applications include:

  • Electric vehicle (EV) powertrain systems
  • Solar inverters and photovoltaic systems
  • Uninterruptible power supplies (UPS)
  • High-performance power converters
  • Industrial motor drives

Product Specifications

Parameter Value Configuration Half-Bridge On-Resistance (R<sub>DS(on)) 70 mΩ Maximum Operating Temperature +150°C Package / Case Module

Incorporating the MSCSM70TAM05TPAG into your power system design can lead to significant improvements in performance, efficiency, and reliability, making it an excellent choice for engineers looking to leverage the benefits of silicon carbide technology in their applications.

You May Also Be Interested in

Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess