EN
  • EN
  • DE

FSB50550U

Part No FSB50550U
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description Smart Power Module (SPM®) | IC SMART POWER MOD 2A SPM22-AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete
Type MOSFET
Configuration 3 Phase
Current 2A
Voltage 500V
Voltage - Isolation 1500Vrms
Manufacturer Package 23-PowerDIP Module (0.551", 14.00mm)
Family Part Number FSB50550
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1175874-FSB50550U
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSB50550U CAD Model

Description

ON Semiconductor FSB50550U Smart Power Module

The ON Semiconductor FSB50550U is an advanced smart power module (SPM) that integrates power semiconductors, gate drivers, and protection features into a compact, high-performance package. Designed to streamline the development of motor drive applications, this module is ideal for a wide range of uses, from home appliances to industrial automation systems.

Key Features

  • High Integration: The FSB50550U combines IGBTs, freewheeling diodes, and gate drivers into a single package, reducing the component count and simplifying the circuit design.
  • Compact Design: With its small footprint, the module is perfect for applications where space is at a premium, enabling more compact and efficient designs.
  • Optimized Performance: The module features low-loss IGBT technology and optimized gate drive circuits, resulting in high efficiency and excellent thermal performance.
  • Built-in Protection: The FSB50550U includes under-voltage lockout, over-current protection, and thermal shutdown features to enhance system reliability and safety.
  • Easy to Use: The module's built-in features simplify the design process, making it easier to implement with fewer external components required.
  • Flexible Applications: Suitable for a range of AC motor drive applications, including fan motors, pump motors, and general-purpose inverters.

Specifications

The FSB50550U is characterized by its 500V rated voltage and 1A rated current, making it well-suited for small to medium power applications. The module's electrical isolation between the baseplate and the power terminals ensures safety and compliance with industry standards.

Applications

ON Semiconductor's FSB50550U is versatile enough to be used in a variety of applications where efficient power conversion and control are needed. Some common applications include:

  • Home appliances such as washing machines and air conditioners
  • Industrial drives and automation systems
  • Fans, pumps, and other motor control systems

With its combination of integration, performance, and protection, the FSB50550U smart power module from ON Semiconductor is an excellent choice for designers looking to improve the efficiency and reliability of their motor drive systems.

You May Also Be Interested in

Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
ON Semiconductor
Smart Power Module (SPM®) | MODULE SPM 500V 2A SPM5P
Lowest to $7.0815
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess