EN
  • EN
  • DE
  • IT

DM74LS153N

Part No DM74LS153N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Dual 4-Line to 1-Line Data Selectors/Multiplexers | IC SELECTOR/MULTIPLEX 4-1 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 400μA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LS153
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252360-DM74LS153N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS153N CAD Model

Description

Product Overview: DM74LS153N by ON Semiconductor

The DM74LS153N is a high-performance integrated circuit designed by ON Semiconductor, renowned for its precision and reliability in digital electronics. This IC is a Dual 4-Input Multiplexer that incorporates low power Schottky technology, making it a perfect solution for high-speed switching and data selection in digital systems.

Key Features

  • Dual 4-Input Multiplexer: The DM74LS153N contains two individual 4-input multiplexers with common select inputs and separate enable inputs, allowing for flexible control of data routing.
  • Low Power Schottky Technology: Utilizing this advanced technology, the device ensures reduced power consumption while maintaining high-speed operation, making it ideal for power-sensitive applications.
  • Wide Operating Voltage Range: The IC operates effectively over a wide voltage range, typically from 4.75V to 5.25V, providing stable performance across various power supplies.
  • High-Speed Performance: Designed for rapid switching, the DM74LS153N boasts a typical propagation delay time of 23ns, ensuring quick data processing and throughput.
  • Binary Addressing: The select inputs (A and B) provide binary addressing capability to the multiplexer, offering an easy way to route one of the four binary inputs to the output.
  • Separate Enable Inputs: Each multiplexer has its own enable input, which allows the multiplexer to be disabled independently, providing additional flexibility in system design.

Applications

The DM74LS153N is versatile and can be used in a wide range of applications including:

  • Data routing and signal gating
  • Function generation
  • Logic design and binary arithmetic operations
  • Communication systems
  • Control systems
  • Computer systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The DM74LS153N is manufactured under strict quality control standards, ensuring it meets the rigorous requirements of industrial and commercial applications. It is available in a standard 16-pin DIP package, making it compatible with a broad range of PCB designs and easy to integrate into existing systems.

With its combination of dual multiplexing capabilities, low power consumption, and high-speed performance, the DM74LS153N from ON Semiconductor stands as a reliable choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess