EN
  • EN
  • DE

JW075B1

Part No JW075B1
Manufacturer ABB Embedded Power
Catalog HOT - SALES and EOL Components
Description DC DC CONVERTER 12V 75W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer ABB Embedded Power
Packaging Bulk
Status Obsolete
Type Isolated Module
Voltage - Input (Minimum) 36V
Voltage - Input (Maximum) 75V
Voltage - Output 1 12V
Current - Output (Maximum) 6.3A
Power (W) 75W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP
Temperature Range - Operating -40°C ~ 100°C
Efficiency 86%
Mounting Style Through Hole
Manufacturer Package 9-DIP Module
Parts Dimension 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Control Features Enable, Active Low
Manufacturer Pack Quantity 40
MSL Level Not Applicable
Win Source Part Number 66439-JW075B1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JW075B1 CAD Model

Description

The ABB Embedded Power Isolated Module is an electronic component designed for use in ITE (Commercial) applications. The module comes in a bulk packaging and has a mounting style of through hole. The features of this product include Remote On/Off, OCP, OVP. The voltage isolation is 1.5kV, and the voltage output is 12V, with an efficiency of 86%. The supply and demand status is limited, and the manufacturer pack quantity is 40. The power output is 75W, and the voltage input range is 36V to 75V. The current output is 6.3A, and the parts dimension is 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm).

You May Also Be Interested in

Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Maxim Integrated
Lowest to $2.2869
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess