EN
  • EN
  • DE
  • IT

MAX17015ETP+

Part No MAX17015ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC MULTI-CHEM BATT CHRGR 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Current, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 2.1V
Voltage - Supply (Max) 26V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Device Package 20-TQFN (4x4)
Win Source Part Number 136702-MAX17015ETP+
Ultra Librarian 3D Model Ultra Librarian MAX17015ETP+ CAD Model

Description

Maxim Integrated MAX17015ETP+ Product Overview

The MAX17015ETP+ from Maxim Integrated is a high-performance, dual, step-down, switch-mode power-supply (SMPS) controller specifically engineered to cater to the demanding needs of modern electronic devices. This advanced power management IC is designed to provide a reliable and efficient solution for converting higher voltage inputs into the lower voltage outputs required by complex circuits.

Key Features

  • Input Voltage Range: The device is capable of handling a wide input voltage range, making it versatile for various applications.
  • Dual Output Channels: With dual-phase operation, it supports two independent outputs that can be adjusted to meet the specific requirements of the application.
  • High Efficiency: The MAX17015ETP+ is optimized for efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic components.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their design needs, providing flexibility in the choice of external components and optimization of performance.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers simplifies the design and reduces the external component count, leading to a more compact and cost-effective power solution.
  • Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, and thermal shutdown to safeguard the system against various fault conditions.

Applications

The MAX17015ETP+ is ideal for a wide range of applications, including but not limited to:

  • Notebook Computers
  • Desktop Computers
  • Netbooks and Ultrabooks
  • Graphics Cards
  • Point-of-Load Applications
  • Embedded Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX17015ETP+ is no exception. It is built to meet the high standards of performance and reliability that are expected in professional and consumer electronics. Whether for power management in portable devices or in complex digital systems, the MAX17015ETP+ provides a robust and efficient solution.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0272 $65.1360
11+ $10.6895 $117.5845
17+ $10.3546 $176.0282
24+ $10.0208 $240.4992
30+ $9.6870 $290.6100
40+ $8.6844 $347.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess