EN
  • EN
  • DE

LE88221DLC

Part No LE88221DLC
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description IC VOICEPORT ABS 2CH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface PCM
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-eLQFP
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 78544-LE88221DLC
Family Name LE88221
Introduction Date November 02, 1993
ECCN EAR99
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE88221DLC CAD Model

Description

Microchip Technology's LE88221DLC: A Versatile Voice Solution

The LE88221DLC from Microchip Technology is a high-performance, low-power voice codec designed to deliver exceptional audio quality in a variety of voice applications. This advanced codec is part of Microchip's innovative portfolio of communication solutions, engineered to meet the rigorous demands of modern telecommunication systems.

The LE88221DLC is equipped with dual-channel support, making it an ideal choice for systems that require simultaneous voice processing capabilities. It integrates seamlessly into customer premises equipment (CPE), Voice over IP (VoIP) gateways, and analog telephone adapters (ATAs), enhancing the performance of these devices with its superior voice conversion efficiency.

One of the standout features of the LE88221DLC is its robust SLIC (Subscriber Line Interface Circuit) functionality, which ensures compatibility with a wide range of telephone line conditions. The codec is designed to meet global telephony standards, allowing for flexible deployment in various international markets.

With its low-power consumption, the LE88221DLC is an eco-friendly choice, reducing the overall energy footprint of networking equipment. This feature is particularly beneficial for devices that are expected to operate continuously, such as VoIP gateways and ATAs. The codec's power management capabilities ensure that it delivers optimal performance without compromising on energy efficiency.

The LE88221DLC also boasts excellent electromagnetic interference (EMI) performance, making it suitable for environments with high levels of electrical noise. This ensures that voice communications remain clear and uninterrupted, even in challenging conditions.

Developers will appreciate the ease of integration offered by the LE88221DLC. The codec comes with comprehensive support and documentation, streamlining the design-in process and reducing time to market. Additionally, Microchip's commitment to quality and long-term availability makes the LE88221DLC a reliable choice for system designers looking to future-proof their voice communication solutions.

In summary, the LE88221DLC from Microchip Technology is a versatile and efficient codec that provides crystal-clear voice quality, low-power operation, and robust line interface capabilities. It is an excellent choice for manufacturers and system integrators seeking to enhance their telecommunication products with a reliable and high-quality voice processing component.

You May Also Be Interested in

ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess