EN
  • EN
  • DE
  • IT

CD4532BNSR

Part No CD4532BNSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCODER 1 X 8:3 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number CD4532
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577157-CD4532BNSR
Ultra Librarian 3D Model Ultra Librarian CD4532BNSR CAD Model

Description

The CD4532BNSR is a high-performance CMOS 8-bit priority encoder designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This integrated circuit is engineered to provide a binary representation of the highest-order active input line to the encoder, making it an essential component for a wide range of digital applications where prioritization of data is required.

Key Features:

  • High-Speed Performance: The CD4532BNSR operates at fast speeds, which is ideal for high-speed data processing and real-time computing applications.
  • Wide Operating Voltage: It has a wide operating voltage range from 3V to 18V, providing flexibility in various power supply environments and compatibility with TTL levels.
  • Low Power Consumption: Designed with power efficiency in mind, this encoder consumes minimal power, making it suitable for battery-operated and power-sensitive applications.
  • Priority Encoding: The device provides an 8-line to 3-line priority encoding function, with inputs and outputs being active high.
  • Additional Features: It includes an input enable line (EI) and an output enable line (EO) to control the encoding operation and manage the interface with other digital systems.

Applications:

The CD4532BNSR is versatile and can be used in a variety of applications, including:

  • Computer systems for interrupt prioritization
  • Control systems for task prioritization
  • Data acquisition systems
  • Communication systems for signal priority encoding
  • Industrial automation and process control

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable components. The CD4532BNSR is no exception and is built to meet stringent industry standards, ensuring long-term reliability and performance in demanding environments.

Whether you are designing a complex digital system or looking for a reliable component for data prioritization, the CD4532BNSR from Texas Instruments is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5842 $52.5780
210+ $0.4794 $100.6740
325+ $0.4644 $150.9300
450+ $0.4494 $202.2300
580+ $0.4344 $251.9520
775+ $0.3895 $301.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess