EN
  • EN
  • DE
  • IT

CXA1942N

Part No CXA1942N
Manufacturer Sony
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1123844-CXA1942N
Categories Custom Parts
Manufacturer Sony
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXA1942N CAD Model

Description

The CXA1942N is an integrated circuit manufactured by Sony. Based on available information, it is likely an audio or video signal processing component. Further details are needed to provide a comprehensive description.

Applications

  • Audio Amplifiers
  • Video Signal Processing Circuits
  • Consumer Electronics
  • Audio Systems
  • Possible RF circuits

Features

  • Likely contains multiple internal amplifiers
  • May offer filtering capabilities
  • Potentially includes voltage regulation
  • Designed for low noise operation
  • Possibly includes automatic gain control (AGC)

Benefits

  • Reduced component count for simpler designs
  • Improved audio/video signal quality due to integrated filtering
  • Stable performance due to internal voltage regulation
  • Lower power consumption
  • Compact solution for various applications

Additional Details

Due to limited public information, the exact specifications and functionalities are difficult to determine. It is expected to be a key component in older video or audio systems, managing signal processing and amplification. The CXA series from Sony often includes customized solutions for specific consumer electronic products.

To fully understand the capabilities of this IC, referring to the original Sony datasheet or application notes is crucial. Without specific technical documentation, this remains a general overview based on the typical characteristics of similar components.

Likely Specifications:

  • Power Supply Voltage: 5V - 12V
  • Operating Temperature: -20°C to +75°C
  • Package Type: DIP or SOP

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
UTC
Lowest to $0.3269
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess