EN
  • EN
  • DE
  • IT

MAX1402EAI+

Part No MAX1402EAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT LP 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 18
Sampling Rate 480
Number of Inputs 3, 5
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 701306-MAX1402EAI+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial, Portable Devices
Family Name MAX1402
Introduction Date March 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1402EAI+ CAD Model

Description

The MAX1402EAI+ is a high-performance, low-power, 18-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional accuracy and stability for advanced industrial, medical, and scientific instrumentation. This precision ADC is an ideal choice for applications requiring high-resolution measurement, such as process control, automated test equipment, and portable data acquisition systems.

Key Features:

  • High Resolution: The MAX1402EAI+ boasts an 18-bit resolution, ensuring detailed and precise analog signal conversion, which is critical for high-accuracy applications.
  • Integrated Features: It includes a programmable gain amplifier (PGA), a temperature sensor, and a 4.096V reference, which simplifies system design and reduces external component requirements.
  • Low Power Consumption: With its efficient power management, the device operates on a low supply current, making it suitable for battery-powered and portable devices.
  • Flexible Input Range: The PGA offers selectable gains, allowing a variety of input ranges that enhance the flexibility of the device to interface with different sensor types.
  • Onboard Calibration: The MAX1402EAI+ supports both system-level and self-calibration, which minimizes offset and gain errors, enhancing measurement accuracy over time and temperature.
  • Interface Options: A serial interface compatible with SPI, QSPI, and MICROWIRE protocols enables easy integration with most microcontrollers and digital systems.

Technical Specifications:

  • Resolution: 18 bits
  • Input Channels: 4 differential/8 single-ended
  • Data Rate: 10sps to 480sps
  • Supply Voltage: +4.75V to +5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 28-pin SSOP

The MAX1402EAI+ comes in a compact 28-pin SSOP package that is suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environmental conditions, making it a versatile component for a wide range of precision data acquisition tasks.

For engineers and designers looking for a high-quality ADC with excellent performance and integrated functionality, the MAX1402EAI+ from Maxim Integrated is an exceptional choice that promises to deliver precise and reliable data conversion in their complex applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess