EN
  • EN
  • DE

DM74LS126AN

Part No DM74LS126AN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC BUF NON-INVERT 5.25V 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Current - Output High, Low 2.6mA, 24mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number 74LS126
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252347-DM74LS126AN
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian DM74LS126AN CAD Model

Description

Product Overview: DM74LS126AN from ON Semiconductor

The DM74LS126AN is a high-performance integrated circuit from ON Semiconductor, designed to meet the rigorous demands of complex digital systems. This quad 3-state buffer is part of the 74LS series, which is well-known for its low-power Schottky technology, offering a perfect blend of speed and energy efficiency.

Key Features

  • Quad 3-State Outputs: The device contains four independent buffers with 3-state outputs, providing the ability to drive the lines to a high-impedance state, aside from the conventional logic levels. This feature is particularly useful in bus-oriented applications where multiple outputs must share a common connection.
  • Low Power Consumption: The DM74LS126AN is designed for low power consumption, which makes it ideal for use in battery-powered devices and other applications where power efficiency is paramount.
  • High-Speed Operation: The device is capable of high-speed operation, ensuring quick response times and efficient data transfer, which is critical for high-performance computing and real-time processing applications.
  • Durable Construction: Packaged in a standard 14-pin DIP (Dual In-line Package), the DM74LS126AN is designed for durability and easy integration into a wide range of electronic systems.

Applications

The DM74LS126AN is versatile and can be used in various digital applications, including:

  • Bus drivers
  • Memory address drivers
  • Buffer memory address registers
  • Input/output ports
  • Controlled impedance line drivers

Technical Specifications

With a typical operating voltage range of 4.75V to 5.25V, the DM74LS126AN operates within the TTL (Transistor-Transistor Logic) voltage levels, making it compatible with a wide array of TTL logic families. The device also features a typical power dissipation of 45 mW per gate, which contributes to its overall power efficiency.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the DM74LS126AN is no exception. It is manufactured to stringent standards, ensuring reliable performance in even the most demanding applications. Whether you're developing consumer electronics, industrial control systems, or sophisticated computing hardware, the DM74LS126AN from ON Semiconductor is a dependable choice for your digital buffering needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4248 $59.4720
335+ $0.3486 $116.7810
515+ $0.3377 $173.9155
710+ $0.3269 $232.0990
915+ $0.3159 $289.0485
1,225+ $0.2832 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess