EN
  • EN
  • DE

LA8153QA-WH

Part No LA8153QA-WH
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO DOWNCONVERTER 28VQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Converter
Applications Consumer Video
Voltage - Supply 3.3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number LA8153
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876683-LA8153QA-WH
Ultra Librarian 3D Model Ultra Librarian LA8153QA-WH CAD Model

Description

The LA8153QA-WH is a state-of-the-art integrated circuit developed by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications, especially those requiring high precision, reliability, and efficiency. The LA8153QA-WH is an essential component for modern electronic systems, making it a popular choice among engineers and designers in various industries.

Key Features

  • High Performance: The LA8153QA-WH boasts exceptional operational stability and performance. Its design is optimized to deliver consistent results even under varying environmental conditions.
  • Energy Efficiency: With energy consumption being a critical factor in electronic design, the LA8153QA-WH is engineered to utilize power effectively, thereby reducing the overall energy footprint of the devices it powers.
  • Durability: ON Semiconductor is known for its durable products, and the LA8153QA-WH is no exception. It is built to withstand the test of time, ensuring a long lifespan even in the most demanding applications.
  • Compact Form Factor: The LA8153QA-WH comes in a compact package, allowing it to be integrated into systems where space is at a premium without sacrificing performance.

Applications

The versatility of the LA8153QA-WH makes it ideal for a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and endurance are paramount.
  • Industrial automation, providing the precision and robustness required for complex processes.
  • Consumer electronics, enhancing the efficiency and effectiveness of everyday devices.
  • Communication infrastructure, contributing to the stability and speed of data transmission.

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The LA8153QA-WH is backed by rigorous testing protocols and a comprehensive support system. Customers can expect responsive technical support and ample documentation to facilitate product integration and troubleshooting.

In conclusion, the LA8153QA-WH from ON Semiconductor represents a blend of cutting-edge technology, energy efficiency, and robust design, making it an excellent choice for a multitude of electronic applications. Its reliable performance and support structure make it a valuable asset for any project requiring a high-quality integrated circuit.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1087 $60.9785
130+ $0.9098 $118.2740
200+ $0.8813 $176.2600
275+ $0.8529 $234.5475
355+ $0.8244 $292.6620
470+ $0.7392 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess