EN
  • EN
  • DE

TAS5613PHD2EVM

Part No TAS5613PHD2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5613PHD / TAS5613PHD Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath HD
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 2 Ohm; 150W x 2 @ 4 Ohm
Operating Supply Voltage 18 V ~ 36 V
Board Type Fully Populated
Utilized IC / Part TAS5613PHD
Supplied Contents Board(s)
Win Source Part Number 796321-TAS5613PHD2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5613
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5613PHD2EVM CAD Model

Description

Texas Instruments TAS5613PHD2EVM Product Overview

The TAS5613PHD2EVM from Texas Instruments is a high-performance, efficient audio power amplifier evaluation module designed for consumer and professional audio applications. This evaluation module showcases the capabilities of the TAS5613PHD, a PurePath™ HD technology integrated circuit that delivers exceptional sound quality with minimal power loss.

The TAS5613PHD2EVM operates with a single power supply ranging from 20V to 36V, making it versatile for various system configurations. It is capable of driving stereo speakers at up to 150W per channel into 4 ohms with low THD+N, ensuring a powerful and clear audio output. Moreover, the module can also be configured to drive a single speaker up to 300W into 2 ohms in mono-bridge-tied-load (BTL) mode, providing flexibility for different audio system designs.

With an advanced modulation system, the TAS5613PHD2EVM achieves low idle losses and low EMI emissions, resulting in energy-efficient operation and reduced interference with other electronic devices. This makes it suitable for high-fidelity home theaters, high-end multimedia speakers, and professional audio equipment where sound quality and efficiency are paramount.

The evaluation module includes a variety of protection features, such as over-current, under-voltage, over-voltage, and thermal protection, ensuring reliable operation under adverse conditions. The built-in error reporting system provides easy diagnostics for system optimization and troubleshooting.

The TAS5613PHD2EVM also comes with an easy-to-use graphical user interface (GUI) that allows designers to quickly configure and optimize the amplifier settings for their specific application needs. This user-friendly approach accelerates the development process and helps to shorten the time to market for new audio products.

Overall, the TAS5613PHD2EVM is an excellent tool for audio designers and enthusiasts looking to explore the capabilities of the TAS5613PHD amplifier and develop high-quality audio solutions with confidence.

You May Also Be Interested in

Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess