EN
  • EN
  • DE

PMMA3201KEGR2

Part No PMMA3201KEGR2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components
Description IC ACCEL XY AXIS 40G ROHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Part Status Last Time Buy
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 279135-PMMA3201KEGR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMMA3201KEGR2 CAD Model

Description

Product Overview: PMMA3201KEGR2

The PMMA3201KEGR2 is a cutting-edge microcontroller product from NXP Semiconductors, designed to cater to the demanding needs of modern embedded applications. This powerful microcontroller is part of NXP's renowned product line, known for its robust performance, reliability, and versatility.

Key Features

  • Advanced Core: At the heart of the PMMA3201KEGR2 lies an efficient and high-performance core, capable of executing complex tasks with ease.
  • Memory Capabilities: It comes equipped with ample memory, including both flash and RAM, to handle a variety of applications, from simple control tasks to more demanding processing needs.
  • Connectivity Options: With a range of connectivity options, this microcontroller can easily interface with other devices and networks, making it ideal for IoT (Internet of Things) applications.
  • Low Power Consumption: Energy efficiency is a hallmark of the PMMA3201KEGR2, ensuring that devices powered by this microcontroller can operate for extended periods, even on battery power.
  • Robust Security Features: Security is a top priority in today's connected world, and the PMMA3201KEGR2 offers advanced security features to protect against unauthorized access and ensure data integrity.
  • Flexible Peripherals: A wide array of peripherals enhances the functionality of this microcontroller, allowing for customization and adaptability to specific application requirements.

Applications

The versatility of the PMMA3201KEGR2 makes it suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control
  • Smart home devices
  • Medical equipment
  • Consumer electronics

Quality and Support

NXP's commitment to quality means that the PMMA3201KEGR2 is manufactured to the highest standards, ensuring reliability for mission-critical applications. Additionally, NXP provides comprehensive support for developers, including detailed documentation, development tools, and an active community forum for troubleshooting and knowledge sharing.

With its combination of performance, energy efficiency, connectivity, and security, the PMMA3201KEGR2 from NXP is an excellent choice for designers and engineers looking to push the boundaries of what's possible with modern microcontrollers.

You May Also Be Interested in

IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0875 $72.2625
6+ $19.7644 $118.5864
10+ $19.1464 $191.4640
13+ $18.5285 $240.8705
17+ $17.9117 $304.4989
22+ $16.0580 $353.2760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess