EN
  • EN
  • DE

TAS5615DKD2EVM

Part No TAS5615DKD2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5615 / TAS5615DKD2 EVALUATION MODULE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath HD
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 4 Ohm; 160W x 2 @ 8 Ohm
Operating Supply Voltage 25 V ~ 50 V
Board Type Fully Populated
Utilized IC / Part TAS5615
Supplied Contents Board(s)
Win Source Part Number 796324-TAS5615DKD2EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TAS5615DKD2EVM
Introduction Date August 01, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5615DKD2EVM CAD Model

Description

The TAS5615DKD2EVM is an evaluation module designed by Texas Instruments to demonstrate the capabilities of the TAS5615D, a high-performance, integrated stereo digital amplifier power stage designed to drive speakers up to 300W. This evaluation module is an essential tool for audio engineers and designers who are looking to implement the TAS5615D in their audio systems, providing a hands-on experience with the device's functionality and sound quality.

Key Features

  • High-Performance Audio: The TAS5615D chip supports PurePath HD technology, delivering audio with high SNR and low THD, ensuring a pure, clear audio experience.
  • Power Efficiency: With an advanced closed-loop architecture, the TAS5615D ensures efficient operation, minimizing heat dissipation and power loss.
  • Flexible Power Supply: The EVM is compatible with a range of power supply voltages, accommodating various application needs.
  • Multiple Audio Inputs: The EVM includes both analog and digital input interfaces, providing versatility for audio source connectivity.
  • Easy-to-Use: The TAS5615DKD2EVM is designed with simplicity in mind, featuring user-friendly connectors and controls for quick setup and evaluation.

Applications

The TAS5615DKD2EVM is suitable for a variety of high-fidelity audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers and soundbars
  • Digital crossover amplifiers

Package Contents

The evaluation module package includes the TAS5615DKD2EVM board, a user guide, and software for device control and monitoring. Please note that a power supply is not included and must be sourced separately.

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the TAS5615DKD2EVM. Designers can access a wealth of resources, including detailed datasheets, application notes, and an online support community to assist with any questions or challenges during the evaluation process.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess