Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete
Protocol Ethernet
Function Switch
Interface Parallel/Serial
Standards IEEE 802.3
Supply Voltage (V) 1.8V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 289-BGA
Supplier Device Package 289-BGA (19x19)
Manufacturer Pack Quantity 84
MSL Level 1 (Unlimited)
Win Source Part Number 278100-PM8374A-NGI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8374A-NGI CAD Model

Description

The PM8374A-NGI is a cutting-edge integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronics. This high-performance product is part of Microchip's extensive portfolio of semiconductor solutions and stands out for its reliability, efficiency, and advanced features.

Key Features

  • Advanced Interface: The PM8374A-NGI offers a sophisticated interface that supports high-speed data transmission, ensuring seamless communication between devices.
  • Power Efficiency: With its focus on power conservation, this IC helps to reduce the overall power consumption of the system, making it ideal for energy-sensitive applications.
  • Robust Performance: Designed to withstand the rigors of intense operations, the PM8374A-NGI guarantees a consistent and reliable performance under various conditions.
  • Compact Design: The small footprint of the PM8374A-NGI allows for integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the PM8374A-NGI makes it suitable for a wide range of applications, including but not limited to:

  • High-speed networking equipment
  • Data communication systems
  • Advanced computing platforms
  • Telecommunication infrastructure

Technical Specifications

Parameter Value Manufacturer Microchip Technology Part Number PM8374A-NGI Category Integrated Circuits (ICs) Package / Case Specific Packaging Operating Temperature Specified by Manufacturer

Quality and Support

Microchip Technology is committed to delivering high-quality products alongside exceptional customer support. The PM8374A-NGI is backed by Microchip's assurance of quality, ensuring that each IC meets stringent industry standards for performance and reliability.

For more information or to request technical support for the PM8374A-NGI, customers can visit Microchip Technology's official website or contact their customer service team.

You May Also Be Interested in

Delta Electronics
CHIP INDUCTOR 1000NH5% 320MA 2.8
Need more? Email Us
ECAD model for 1206HS-102EJTS
Vishay
Trans JFET N-CH 4-Pin TO-206AF / MOSFET N-CH 40V 30UA TO-206AF
Lowest to $16.2163
ECAD model for 2N4117A
Lattice Semiconductor Corporation
PanelLink Transmitter 48-Pin LQFP | SDVO 1.1 DVI TRANSMITTER IN 48P
Lowest to $7.3117
ECAD model for SII1362ACLU
Lattice Semiconductor Corporation
PanelLink Transmitter | 48-BIT UXGA TMDS TRANSMITTER
Lowest to $59.5594
ECAD model for SII1160CTU
Lattice Semiconductor Corporation
Transmitter 2TX 64-Pin TQFP | 1.65GBPS 12BIT INTERFACE TX GP
Lowest to $32.5970
ECAD model for SII164CTG64
Micron Technology Inc.
Lowest to $117.4243
ECAD model for MT41J64M16JT-15E ITG
Intel
IC FPGA 544 I/O 1152FBGA
Need more? Email Us
ECAD model for 5AGTFD3H3F35I3NAA
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 114Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $1.7464
ECAD model for 2743037447
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $307.5000
ECAD model for XC7K160T-2FBG676C

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $60.6232 $121.2464
3+ $49.7428 $149.2284
5+ $48.1879 $240.9395
6+ $46.6343 $279.8058
8+ $45.0793 $360.6344
10+ $40.4160 $404.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention