EN
  • EN
  • DE

CD4538BCMX

Part No CD4538BCMX
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description MULTIVIBRATOR DUAL PREC 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 100ns
Current - Output High, Low 8.8mA, 8.8mA
Supply Voltage (V) 3V ~ 15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 4538
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718067-CD4538BCMX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4538BCMX CAD Model

Description

ON Semiconductor CD4538BCMX Precision Monostable Multivibrator

The CD4538BCMX from ON Semiconductor is a high-performance, CMOS dual precision monostable multivibrator integrated circuit designed for use in a vast array of timing and pulse generation applications. This versatile component is known for its reliability and precision, making it an ideal choice for designers who require stable and accurate timing solutions.

Each multivibrator within the CD4538BCMX package has an independent trigger and reset inputs, as well as separate positive and negative edge trigger inputs. This allows for flexible configuration options and the ability to adapt to various signal inputs. The device is capable of generating accurate time delays or oscillation, with the time delay being determined by an external resistor and capacitor for each monostable.

One of the key features of the CD4538BCMX is its high noise immunity and low power consumption, which are characteristic of the CMOS technology used in its design. This makes it suitable for battery-operated devices and other applications where power efficiency is critical. Additionally, the device can operate over a wide voltage range from 3V to 15V, providing designers with the flexibility to use it in systems with different power requirements.

The CD4538BCMX is offered in a compact 14-pin SOIC package, ensuring it can be easily integrated into space-constrained designs without sacrificing performance. Its temperature range, from -55°C to 125°C, allows it to function reliably in extreme environmental conditions, making it suitable for industrial and automotive applications as well.

With its precise timing characteristics, robustness, and versatility, the ON Semiconductor CD4538BCMX is a top choice for applications such as timers, pulse generators, delay lines, and even as part of more complex circuits like sequential controllers and system wake-up timers. Whether you are developing consumer electronics, automotive systems, or industrial equipment, the CD4538BCMX provides a dependable solution for your monostable multivibrator needs.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2376
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 367 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess