EN
  • EN
  • DE

M74HC123RM13TR

Part No M74HC123RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Multivibrators
Description IC MULTIVIBRATR DUAL MONO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 22ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 130444-M74HC123RM13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC123RM13TR CAD Model

Description

STMicroelectronics M74HC123RM13TR Product Overview

The M74HC123RM13TR from STMicroelectronics is a high-speed CMOS dual retriggerable monostable multivibrator integrated circuit designed for use in a wide range of digital applications. This device is part of the HC family, which is well-known for its high noise immunity and low power consumption, making it suitable for interfacing with TTL and CMOS logic levels. The M74HC123RM13TR is characterized by its versatility and reliability, making it an excellent choice for timing, pulse generation, and sequential logic applications.

Key Features

  • Logic Type: Dual Retriggerable Monostable Multivibrator with Clear
  • Package: Comes in a compact SOP-16 (Small Outline Package) that is surface-mountable, ensuring a minimal footprint on the PCB.
  • Power Supply: Wide operating voltage range from 2V to 6V, accommodating various power requirements.
  • Speed: High-speed operation with typical propagation delay times significantly lower than those of the general-purpose monostable multivibrators.
  • Temperature Range: Designed to operate over an extended temperature range, ensuring reliability across different environments.
  • Output Current: Capable of driving up to 8 mA at the output, allowing direct driving of small loads.
  • Low Power: Reduced power consumption compared to traditional designs, contributing to energy-efficient end products.
  • Triggering: Features both leading-edge and trailing-edge trigger inputs, providing flexibility in control and synchronization.

Applications

The M74HC123RM13TR is a versatile component that can be used in a variety of digital circuits. Its applications include:

  • Timing circuits
  • Pulse width modulation (PWM)
  • Sequential logic systems
  • Waveform generation
  • Automotive systems
  • Embedded systems
  • Telecommunications

STMicroelectronics' commitment to quality ensures that the M74HC123RM13TR meets the stringent requirements of modern electronic systems. With its robust design and comprehensive features, this integrated circuit stands out as a reliable and efficient solution for designers looking to implement precise timing and control within their applications.

You May Also Be Interested in

Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess