EN
  • EN
  • DE

74LVC1G123DP,125

Part No 74LVC1G123DP,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 5.3NS 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Nexperia USA Inc.
Series 74LVC
Package Tape & Reel
Product Status Active
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input Yes
Propagation Delay 5.3 ns
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 74LVC1G123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371344-74LVC1G123DP,125
Ultra Librarian 3D Model Ultra Librarian 74LVC1G123DP,125 CAD Model

Description

The 74LVC1G123DP,125 is a logic multivibrator integrated circuit (IC) manufactured by Nexperia USA Inc.

  • Series: 74LVC
  • Category: Integrated Circuits (ICs) - Logic - Multivibrators
  • Voltage Supply Range: 1.65V to 5.5V
  • Propagation Delay: 5.3ns
  • Logic Type: Monostable
  • Output Current: 32mA
  • Input Type: Schmitt Trigger
  • Mounting Type: Surface Mount
  • Package: 8-TSSOP
  • Power Rating: 285mW
  • Product Status: Active
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.2271
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $8.3158
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.3927
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4823 $50.6415
255+ $0.3957 $100.9035
395+ $0.3834 $151.4430
540+ $0.3710 $200.3400
700+ $0.3586 $251.0200
935+ $0.3216 $300.6960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,850 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess