Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954563-AT80602002937AB
Series *
Ultra Librarian 3D Model Ultra Librarian AT80602002937AB CAD Model

Description

The Intel AT80602002937AB is a microprocessor intended for use in embedded systems. As part of Intel's embedded processor family, it offers a combination of performance and power efficiency, making it suitable for a variety of applications that require dedicated processing capabilities. This processor is designed to handle specific tasks within a larger system, optimizing performance and resource utilization.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and distributed control systems (DCS).
  • Automotive Electronics: Powers in-car entertainment systems, navigation devices, and advanced driver-assistance systems (ADAS).
  • Medical Imaging Equipment: Integrated into ultrasound machines, MRI scanners, and X-ray systems for image processing and analysis.
  • Telecommunications Infrastructure: Serves as the processing core in network switches, routers, and base stations.
  • Aerospace and Defense: Used in flight control systems, radar systems, and communication equipment.

Features

  • Advanced Processing Architecture: Designed for efficient execution of complex embedded applications.
  • Integrated Graphics Processing Unit (GPU): Provides enhanced graphics capabilities for display and visualization tasks.
  • Power Management Features: Optimizes energy consumption to extend battery life and reduce thermal footprint.
  • Enhanced Security Features: Includes hardware-based security technologies for data protection and system integrity.
  • Flexible I/O Interfaces: Supports a wide range of connectivity options, including USB, Ethernet, and serial communication ports.

Benefits

  • Increased System Performance: Delivers high-speed processing and efficient data handling for improved system responsiveness.
  • Reduced Power Consumption: Minimizes energy costs and enables longer operational life for battery-powered devices.
  • Enhanced Security: Protects against unauthorized access and data breaches, ensuring system security and reliability.
  • Simplified System Integration: Streamlines hardware design and reduces development time with integrated features and flexible interfaces.
  • Improved Reliability: Ensures robust and dependable operation in demanding environments.

Additional Details

For precise integration, it is important to consult the official Intel product documentation for key specifications such as clock speed, cache memory details, and supported memory types. Consideration of the operating temperature range is essential for deployment in various environmental conditions to ensure reliable performance. Understanding the power consumption characteristics is crucial for effective system design and compatibility with appropriate power supplies and battery solutions. Detailed information regarding pin assignments and electrical specifications is available in the product datasheet.

You May Also Be Interested in

Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
NXP / Nexperia
IC MPU QORIQ P4 1.5GHZ 1295BGA
Need more? Email Us
ECAD model for P4080NXN1MMB
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Advanced Micro Devices
80L286 - RISC MPU, 16-BIT / Microprocessor IC -
Lowest to $7.2274
ECAD model for N80L286-12/S

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention