EN
  • EN
  • DE

SN74AHC123ADGVR

Part No SN74AHC123ADGVR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS | IC DUAL RETRIG MULTIVIB 16-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 7.5ns
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TFSOP
Supplier Device Package 16-TVSOP
Family Part Number 74AHC123
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253422-SN74AHC123ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC123ADGVR CAD Model

Description

Product Overview: SN74AHC123ADGVR by Texas Instruments

The SN74AHC123ADGVR is a high-performance, dual retriggerable monostable multivibrator from Texas Instruments. This integrated circuit (IC) is designed to generate precise timing pulses and is capable of edge-triggered operation, which makes it an essential component for timing, sequencing, and logic applications across a broad range of electronic devices.

Key Features

  • Voltage Range: The device operates at a wide voltage range from 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High-Speed: With typical propagation delays of 12 ns, the SN74AHC123ADGVR ensures high-speed operation, which is crucial for time-sensitive applications.
  • Current Drive Capability: It has the ability to drive up to 8 mA at the outputs, providing good signal integrity and the ability to drive other logic inputs.
  • Schmitt-Trigger Inputs: The device features Schmitt-trigger action at all inputs, which makes it more tolerant to slower input rise and fall times.
  • Retriggerable: Retriggerable functionality allows for extended output pulses, ensuring flexibility in timing adjustments.
  • Dual Channels: The dual-channel configuration allows for the independent operation of two monostable multivibrators within a single package, saving space and reducing complexity in circuit design.

Package and Quality

The SN74AHC123ADGVR comes in a compact, surface-mount TVSOP-8 package, which is ideal for space-constrained applications. The device is also available in a variety of other package options to suit different design requirements. Manufactured by Texas Instruments, a leader in semiconductor solutions, the product meets high-quality standards and is designed for reliability and performance.

Applications

With its precision timing and dual-channel operation, the SN74AHC123ADGVR is well-suited for a range of applications, including:

  • Timing circuits
  • Sequential logic systems
  • Pulse generation
  • Wave shaping
  • Automotive systems
  • Industrial controls
  • Consumer electronics

Overall, the SN74AHC123ADGVR is a versatile and reliable component that provides a crucial function in electronic timing and logic circuitry.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess