Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Tube
Type Buttons
Proximity Detection Yes
Number of Inputs 6
Interface I2C, SMBus
Resolution 8 b
Voltage - Supply 3V ~ 5.5V
Current - Supply 750µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CAP1296
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 961135-CAP1296-1-SL
Ultra Librarian 3D Model Ultra Librarian CAP1296-1-SL CAD Model

Description

The CAP1296-1-SL is a highly sophisticated touch sensor controller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile component is part of Microchip's extensive CAP12XX family of touch controllers, which are renowned for their reliability and advanced features. The CAP1296-1-SL is specifically engineered to provide an exceptional user interface experience with its capacitive touch sensing capabilities.

Key Features

  • Capacitive Touch Sensing: The device supports up to 6 touch sensor inputs, enabling designers to create intuitive and responsive interfaces for a wide variety of applications.
  • Proximity Detection: It comes with an integrated proximity detection feature, which allows for the implementation of non-contact user interface applications, enhancing the user experience and extending the range of use cases.
  • Power Management: The CAP1296-1-SL boasts low power consumption, with a power-saving sleep mode, making it an ideal choice for battery-powered devices.
  • Communication Interface: It includes an I2C interface, which provides a simple and efficient method of communication with microcontrollers, ensuring easy integration into various system designs.
  • Adjustable Sensitivity: The sensitivity of the touch sensors can be calibrated to suit different panel materials and thicknesses, offering a high degree of flexibility for product design.
  • Robust Design: The device is designed to reject false touches due to noise, ensuring reliable operation in challenging environments.

Applications

The CAP1296-1-SL is suitable for a diverse array of applications, including but not limited to consumer electronics, home appliances, medical devices, and industrial controls. Its versatility and ease of integration make it an excellent choice for designers looking to enhance the user interface of their products with touch-based controls.

Availability

This product is available in a small outline package, the CAP1296-1-SL, and can be sourced directly from Microchip Technology or through their network of authorized distributors. Designers and engineers can also access comprehensive support and resources, including datasheets, application notes, and development tools, to facilitate the integration of the CAP1296-1-SL into their projects.

You May Also Be Interested in

Atmel
IC SENSOR TOUCH/PROX 1CHAN 8SOIC
Lowest to $19.5502
ECAD model for QT113A-ISG
Atmel
IC SENSOR QTOUCH 10CH 32QFN
Lowest to $2.9443
ECAD model for QT1103-ISG
Atmel
IC SENSOR 1 CHAN QTOUCH SOT23-6
Lowest to $2.7981
ECAD model for QT100-ISG
Atmel
IC SENSOR QMATRIX 16CHAN 32TQFP
Lowest to $10.7122
ECAD model for QT60168-ASG
Atmel
IC SENSOR QSLIDE 1POS 14SOIC
Need more? Email Us
ECAD model for QT401-ISG
Atmel
IC SENSOR QTOUCH 8CHAN 32QFN
Lowest to $7.3117
ECAD model for QT1080-ISG
Atmel
IC SENSOR QMATRIX 48CHAN 44TQFP
Need more? Email Us
ECAD model for QT60486-ASG
Tontek
SOT-23-6 Sensor, Capacitive Touch RoHS
Need more? Email Us
ECAD model for TTP223N-HA6
Atmel
QT1106 WHEEL/SLIDER CHIP W/7KEYS
Lowest to $26.0775
ECAD model for QT1106-ISG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8309 $54.9270
70+ $1.5023 $105.1610
105+ $1.4553 $152.8065
145+ $1.4084 $204.2180
185+ $1.3614 $251.8590
250+ $1.2206 $305.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,317 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention