EN
  • EN
  • DE

M74HC4538TTR

Part No M74HC4538TTR
Manufacturer STMicroelectronics
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR DUAL 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 25ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 120670-M74HC4538TTR
Ultra Librarian 3D Model Ultra Librarian M74HC4538TTR CAD Model

Description

STMicroelectronics M74HC4538TTR Dual Precision Monostable Multivibrator

The M74HC4538TTR from STMicroelectronics is a high-speed CMOS Dual Precision Monostable Multivibrator fabricated with silicon gate C2MOS technology. This integrated circuit is designed to operate with an external timing capacitor and two external resistors to establish the output pulse width. With its ability to generate precise time delays and pulse shaping, the M74HC4538TTR is suitable for a wide range of applications, including timing, delay, triggering, and pulse generation circuits.

Key Features:

  • High-Speed Operation: The device is capable of fast response times, making it ideal for high-speed systems.
  • Low Power Consumption: It has a reduced power requirement, which is a critical feature for power-sensitive applications.
  • Wide Operating Voltage Range: The M74HC4538TTR can operate with a supply voltage range from 2V to 6V, providing versatility for different circuit designs.
  • Separate Reset Inputs: Each multivibrator has a separate reset input for added control and flexibility.
  • Leading-Edge or Trailing-Edge Triggering: The device can be triggered on the leading edge or the trailing edge of the input pulse, enhancing its application scope.
  • Output Pulse Width Control: The pulse width of the outputs can be controlled precisely by external timing components (resistors and capacitors).
  • Output Pulse Stability: The pulse width stability is guaranteed over a wide temperature range, ensuring consistent performance.
  • Output Capability: The device can drive up to 10 LSTTL loads, providing sufficient drive capability for most applications.
  • Pin and Function Compatible with 4538B: The M74HC4538TTR is designed to be pin and function compatible with the standard 4538B type, enabling easy integration into existing designs.

Applications:

The M74HC4538TTR is highly versatile and can be utilized in numerous electronic systems, including:

  • Timing circuits
  • Sequential timers
  • Pulse width modulation (PWM) circuits
  • Frequency dividers
  • Missing pulse detectors

With its precision timing capabilities and robust design, the M74HC4538TTR is an essential component for designers looking to create reliable and efficient timing solutions in their electronic projects.

For detailed specifications and application information, refer to the official datasheet provided by STMicroelectronics.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2855 $58.5275
495+ $0.2344 $116.0280
765+ $0.2270 $173.6550
1,055+ $0.2197 $231.7835
1,360+ $0.2124 $288.8640
1,825+ $0.1903 $347.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess