EN
  • EN
  • DE

MC14538BDWR2G

Part No MC14538BDWR2G
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATR DUAL CMOS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 95ns
Current - Output High, Low 8.8mA, 8.8mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 044418-MC14538BDWR2G
Family Name MC14538
Introduction Date May 07, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14538BDWR2G CAD Model

Description

The MC14538BDWR2G is a high-performance, dual retriggerable/resettable monostable multivibrator from ON Semiconductor. This integrated circuit (IC) is designed to deliver precision timing for a wide array of applications. It is characterized by its versatility and reliability, making it an ideal choice for timing, delay, gating, and pulse generation functions.

Key Features

  • Wide Supply Voltage Range: This device can operate with a supply voltage ranging from 3 V to 15 V, accommodating various application requirements.
  • Dual Monostable Multivibrator: With two independent multivibrators in one package, it provides flexibility in design and reduces board space.
  • Retriggerable/Resettable: The ability to retrigger and reset allows for pulse width modulation and ensures that the device can be used in a wide range of timing applications.
  • Output Pulse Width Range: The output pulse width can be adjusted from a few nanoseconds to several milliseconds, thanks to its external resistor and capacitor timing configuration.
  • High Output Current: Capable of sourcing or sinking up to 100mA, this IC can directly drive loads or interface with other logic families.
  • Temperature Stability: The MC14538BDWR2G operates consistently over a temperature range from -55°C to +125°C, ensuring reliability in various environments.

Applications

The MC14538BDWR2G is suitable for a range of applications such as:

  • Timing circuits
  • Delay lines
  • Pulse generation
  • Sequential timers
  • Industrial controls
  • Automotive systems

Package and Quality

Encased in a SOIC-16 wide-body package, the MC14538BDWR2G offers a compact solution for PCB layouts. It is available in tape and reel packaging, facilitating easy assembly and handling in manufacturing environments. ON Semiconductor is committed to high-quality standards, and this product is compliant with RoHS and Green Product standards, ensuring both environmental friendliness and adherence to international regulations.

With its robust design and comprehensive features, the MC14538BDWR2G from ON Semiconductor is a reliable and efficient solution for designers seeking a high-quality monostable multivibrator for their electronic projects.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0334 $51.6700
120+ $0.8479 $101.7480
185+ $0.8214 $151.9590
255+ $0.7949 $202.6995
330+ $0.7684 $253.5720
440+ $0.6889 $303.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess