EN
  • EN
  • DE

MC14528BCP

Part No MC14528BCP
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR DUAL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 90ns
Current - Output High, Low 8.8mA, 8.8mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 222222-MC14528BCP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14528BCP CAD Model

Description

ON Semiconductor MC14528BCP Dual Monostable Multivibrator

The ON Semiconductor MC14528BCP is a versatile and reliable integrated circuit designed to provide precise timing functions as a dual monostable multivibrator. This component is widely used in various electronic applications for generating accurate time delays or as a one-shot pulse generator.

Key Features:

  • Wide Operating Voltage Range: The device operates within a voltage range of 3V to 18V, making it suitable for diverse applications, from low-voltage portable equipment to industrial systems.
  • Separate Reset Inputs: Each multivibrator has an independent reset input which can terminate the output pulse at any time, providing more control and flexibility in timing applications.
  • Retriggerable and Non-Retriggerable Modes: The MC14528BCP can be configured for either retriggerable or non-retriggerable modes, offering options for various timing sequences and pulse generation scenarios.
  • Output Pulse Width Range: The output pulse width can be adjusted from a very narrow pulse to a long delay, which is determined by the external timing components (resistors and capacitors) connected to the device.
  • Direct Clear Input: A direct clear input is provided for immediate termination of the output pulse, enhancing the control over the timing operations.
  • High Output Current Capability: The device can source or sink up to 16 mA of output current, allowing it to directly drive loads or interface with other logic families.

Applications:

The MC14528BCP is ideal for a range of timing tasks and pulse generation needs in electronic systems. It is commonly used in:

  • Timing circuits
  • Pulse shaping
  • Sequential timers
  • Missing pulse detectors
  • Delay lines
  • Frequency dividers

Enclosed in a PDIP-16 package, the MC14528BCP is easy to integrate into both prototyping environments and production circuit boards. Its robust design ensures stable operation over the full voltage range, and its pin configuration is designed for straightforward implementation into existing and new designs. Whether you need a reliable pulse generator or a complex timing solution, the MC14528BCP from ON Semiconductor is an excellent choice for your electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2376
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3283 $51.2226
53+ $1.9104 $101.2512
82+ $1.8507 $151.7574
112+ $1.7910 $200.5920
145+ $1.7313 $251.0385
194+ $1.5522 $301.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess