EN
  • EN
  • DE

HEF4538BP

Part No HEF4538BP
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description Dual precision monostable multivibrator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179936-HEF4538BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian HEF4538BP CAD Model

Description

The NXP HEF4538BP is a high-performance, dual precision monostable multivibrator integrated circuit designed to deliver exceptional timing precision and stability. It is a versatile component that can be used in a wide range of applications including timers, pulse generation, and sequential logic circuits.

Key Features

  • Dual Monostable Multivibrator: The HEF4538BP contains two independent monostable multivibrators in a single package, allowing for compact and efficient circuit designs.
  • Wide Voltage Range: This IC operates over a broad supply voltage range from 3V to 15V, making it suitable for various digital logic levels and ensuring compatibility with other components in the system.
  • High Noise Immunity: Featuring a high noise immunity of typically 0.45 VDD (supply voltage), the HEF4538BP is designed to perform reliably in electrically noisy environments.
  • Adjustable Pulse Width: The output pulse width can be adjusted by connecting an external resistor and capacitor to each monostable multivibrator, providing flexibility in timing configurations.
  • Triggering and Reset Functions: It offers positive and negative edge triggering and has a reset function for each multivibrator, giving designers control over the timing operations.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which ensures consistent and predictable timing behavior.
  • Static Flip-Flop Operation: The static operation of the flip-flop within the multivibrator ensures stability over the entire VDD range.

Applications

The HEF4538BP is ideal for applications requiring precise timing solutions, such as:

  • Timing delays
  • Pulse shaping
  • Missing pulse detection
  • Sequential timing
  • Automated industrial processes
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the HEF4538BP is no exception. It is fabricated in silicon gate CMOS technology, which not only provides for low power consumption but also ensures high reliability and performance over its operational lifespan.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official NXP datasheets and support documentation.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2376
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess