EN
  • EN
  • DE

AR1335CSSC32SMD20-HW

Part No AR1335CSSC32SMD20-HW
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR 13 MP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 1.1µm x 1.1µm
Active Pixel Array 4208H x 3120V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number AR1335
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 861785-AR1335CSSC32SMD20-HW
Ultra Librarian 3D Model Ultra Librarian AR1335CSSC32SMD20-HW CAD Model

Description

The AR1335CSSC32SMD20-HW from ON Semiconductor is a cutting-edge image sensor that provides exceptional image quality and advanced features for a wide range of imaging applications. This high-performance sensor is designed with a 1/3.2-inch optical format and delivers a high resolution of 13 megapixels, making it ideal for applications that require detailed and clear images such as digital cameras, security systems, and industrial imaging solutions.

Key Features:

  • High Resolution: With 13 megapixels, this sensor captures images with incredible detail and clarity, allowing for high-quality photography and videography.
  • Pixel Size: The sensor features a pixel size of 1.1 µm, which contributes to its ability to produce sharp images with accurate color reproduction.
  • Advanced Pixel Technology: ON Semiconductor's advanced pixel technology ensures excellent image quality even in low-light conditions, making it versatile for various lighting environments.
  • High Frame Rate: It supports high-speed image capture, which is essential for applications that require fast image processing or video recording.
  • CSI-2 Interface: The inclusion of a CSI-2 serial data interface allows for high-bandwidth data transfers and seamless integration with a wide range of processors and systems.
  • Electronic Shutter: The electronic rolling shutter helps to capture fast-moving objects without distortion, providing crisp and clear images.

Applications:

This sensor is versatile and can be used in various applications, including:

  • Digital Still Cameras
  • Video Cameras
  • Security and Surveillance Systems
  • Industrial Imaging Systems
  • Medical Imaging Devices
  • Automotive and Aerial Imaging

The AR1335CSSC32SMD20-HW is a testament to ON Semiconductor's commitment to providing high-quality imaging solutions that meet the needs of today's sophisticated imaging requirements. Its combination of high resolution, advanced features, and versatile applications make it a top choice for designers and engineers looking to incorporate reliable image sensors into their products.

You May Also Be Interested in

Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess