EN
  • EN
  • DE

TPS7A8001DRBT

Part No TPS7A8001DRBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Low-Noise, High-Bandwidth PSRR, Low-Dropout 1A Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 0.8V
Output Voltage MAX 6V
Voltage Dropout (Maximum) 0.5V @ 1A
Output Current 1A
Operating Supply Current 100μA ~ 350μA
PSRR 48dB ~ 38dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1273680-TPS7A8001DRBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS7A8001
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Malaysia ,Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TPS7A8001DRBT CAD Model

Description

Product Overview: TPS7A8001DRBT

The TPS7A8001DRBT is a high-performance, low-dropout linear regulator (LDO) brought to you by Texas Instruments, designed to deliver outstanding regulation and noise performance in a variety of applications. This component is characterized by its high accuracy, low dropout voltage, and low quiescent current, making it an ideal choice for sensitive analog circuits, RF applications, and post-regulation for switching power supplies.

Key Features

  • Output Voltage Range: The device provides an adjustable output voltage range from 0.8V to 3.95V, which can be set using external resistors, thereby offering flexibility for various design requirements.
  • High Accuracy: With an output voltage accuracy of 1% over the full temperature range, the TPS7A8001DRBT ensures precise voltage delivery for critical applications.
  • Low Dropout Voltage: The LDO features a low dropout voltage, typically 280 mV at full load (1A), which enhances efficiency and allows operation close to the input voltage.
  • Low Noise: With only 15µVRMS of output voltage noise without a noise reduction capacitor, this device is perfect for noise-sensitive circuits such as precision analog-to-digital converters (ADCs), voltage-controlled oscillators (VCOs), and sensitive RF supply lines.
  • Stable with Low ESR Capacitors: The TPS7A8001DRBT remains stable with ceramic output capacitors as low as 10µF, which minimizes the size and cost of the capacitors needed.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the LDO and the downstream components against excessive temperature and current conditions.
  • Power Good (PG) Output: This feature provides a power-good signal when the output voltage reaches a stable operating condition, which is useful for power sequencing in complex systems.

Applications

The TPS7A8001DRBT is versatile in its applications, suitable for powering sensitive analog ICs, RF components, and post-regulation for power supplies in:

  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Portable and Battery-Powered Electronics

Package and Quality

Offered in a compact 3mm x 3mm SON-8 package, the TPS7A8001DRBT is designed for space-constrained applications. It is also supported by Texas Instruments' commitment to quality and reliability, ensuring a dependable solution for your power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7887 $51.2655
155+ $0.6471 $100.3005
240+ $0.6269 $150.4560
330+ $0.6067 $200.2110
430+ $0.5865 $252.1950
575+ $0.5258 $302.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169,780 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess