EN
  • EN
  • DE

MT9M032C12STMU-DR

Part No MT9M032C12STMU-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Base Product Number MT9M032
Standard Package 152 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908562-MT9M032C12STMU-DR
Ultra Librarian 3D Model Ultra Librarian MT9M032C12STMU-DR CAD Model

Description

ON Semiconductor MT9M032C12STMU-DR Product Overview

The MT9M032C12STMU-DR is a high-performance CMOS digital image sensor from ON Semiconductor, designed with advanced imaging technology for a variety of applications. This sensor boasts a 1/3-inch optical format, providing a resolution of 1.2 Megapixels (1280 x 960) and is capable of delivering superb image quality even in low-light conditions. It is an ideal imaging solution for industrial, automotive, medical, and security applications.

Key Features

  • High Resolution: The sensor's 1.2 Megapixel count ensures detailed images, enabling precise image capture for demanding applications.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, the sensor provides a perfect balance between high resolution and sensitivity.
  • Frame Rate: It is capable of capturing images at a high frame rate, providing smooth video capture and enabling real-time monitoring and fast-moving object detection.
  • Shutter Efficiency: The sensor features an electronic rolling shutter that allows for fast image capture while minimizing motion artifacts.
  • Dynamic Range: The MT9M032C12STMU-DR offers an excellent dynamic range, ensuring clear image capture in both bright and dark conditions.
  • Interface: The sensor is equipped with a versatile digital interface, making it easy to integrate with a wide range of processing systems and applications.
  • Low Power Consumption: Designed for efficiency, the sensor maintains low power consumption, which is critical for portable and battery-powered devices.

Applications

  • Industrial Imaging and Inspection Systems
  • Automotive Vision Systems
  • Medical Imaging Devices
  • Security and Surveillance Cameras
  • Machine Vision Applications

The MT9M032C12STMU-DR from ON Semiconductor is a versatile and reliable image sensor that provides advanced imaging capabilities. Its combination of high resolution, fast frame rates, and low-light performance makes it a top choice for designers and engineers looking to enhance the visual capabilities of their systems. Whether for capturing intricate details in an industrial setting, monitoring a busy highway, or ensuring security in low-light conditions, this sensor is engineered to meet the challenges of modern imaging needs.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess