EN
  • EN
  • DE

AR0522SRSC09SURA0-DP

Part No AR0522SRSC09SURA0-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS 5MP 52PLCC / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 60
Voltage - Supply -
Package / Case 52-LCC
Supplier Device Package 52-PLCC (12x12)
Base Product Number AR0522
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355769-AR0522SRSC09SURA0-DP
Ultra Librarian 3D Model Ultra Librarian AR0522SRSC09SURA0-DP CAD Model

Description

The ON Semiconductor AR0522SRSC09SURA0-DP is a cutting-edge image sensor designed to deliver superior image quality and performance for a wide range of applications. This high-resolution CMOS sensor is part of ON Semiconductor's renowned AR series, which is known for its advanced pixel technology and excellent low-light performance.

Key Features

  • Resolution: The sensor provides a high-resolution output of 5 megapixels, ensuring that images are crisp and detailed.
  • Pixel Size: With a pixel size of 2.2 µm, this sensor captures more light, improving image quality in various lighting conditions.
  • Optical Format: The 1/2.5-inch optical format is a standard size that offers a good balance between high resolution and compactness for portable devices.
  • Frame Rate: It supports a high frame rate, enabling smooth video capture and allowing for high-quality imaging in dynamic environments.
  • Interface: The sensor features a versatile digital parallel interface, making it easy to integrate with a wide range of processors and systems.

Applications

The AR0522SRSC09SURA0-DP is suitable for a variety of applications, including:

  • Security and surveillance cameras
  • Automotive in-cabin cameras
  • Drones and other aerial imaging systems
  • Industrial imaging and inspection
  • Consumer electronics such as webcams and action cameras

Performance Benefits

ON Semiconductor's AR0522SRSC09SURA0-DP offers exceptional performance benefits:

  • Low-Light Sensitivity: The sensor's advanced pixel technology enhances sensitivity in low-light conditions, ensuring clear images even in challenging lighting scenarios.
  • Color Fidelity: Accurate color reproduction is achieved through sophisticated color filter arrays, providing true-to-life images.
  • High Dynamic Range: The sensor can handle a wide range of lighting conditions, from bright sunlight to dimly lit environments, without losing detail in the shadows or highlights.

Quality and Reliability

As with all ON Semiconductor products, the AR0522SRSC09SURA0-DP is manufactured to the highest quality standards, ensuring reliability and longevity for critical applications where consistent performance is essential.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1174 $74.2348
4+ $30.4553 $121.8212
6+ $29.5036 $177.0216
8+ $28.5519 $228.4152
10+ $27.6001 $276.0010
13+ $24.7450 $321.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess