EN
  • EN
  • DE

LM5051MA/NOPB

Part No LM5051MA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8SOIC / OR Controller N+1 ORing Controller N-Channel N:1 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tube
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - OFF 120 ns
Current - Supply 400 µA
Voltage - Supply 36V ~ 100V
Applications Redundant Power Supplies
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM5051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXNSCLM5051MA/NOPB,2156-LM5051MA/NOPB-TI
Standard Package 95
Win Source Part Number 971867-LM5051MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5051MA/NOPB CAD Model

Description

Product Overview: LM5051MA/NOPB

The LM5051MA/NOPB from Texas Instruments is a high-quality, integrated circuit designed to provide advanced control and protection features for power supply systems. This versatile device is a negative voltage hot swap controller that allows boards to be inserted and removed from a live backplane without causing any disruption to the existing system. It is particularly suitable for use in systems where maintenance or upgrades need to be performed without powering down the entire system.

Key Features

  • Programmable Current Limit: The LM5051MA/NOPB offers a precise programmable current limit, which ensures that the power supply can handle the load without risking damage to the system components.
  • Gate Drive Voltage: It features a gate drive voltage of 10V, which is suitable for controlling a wide range of external N-channel MOSFETs, providing flexibility in the choice of switching elements.
  • Charge Pump Controller: The device includes an integrated charge pump controller that generates gate drive voltage for the external MOSFET, ensuring reliable operation even under varying load conditions.
  • Under-Voltage Lockout (UVLO): The LM5051MA/NOPB is equipped with an under-voltage lockout feature that prevents system operation at dangerously low voltages which could otherwise lead to inefficient performance or damage.
  • Thermal Shutdown: An important safety feature is the thermal shutdown, which protects the device and the system from overheating by turning off the MOSFET when the temperature exceeds a preset threshold.

Applications

Due to its robust feature set, the LM5051MA/NOPB is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Network servers and storage systems
  • Industrial systems
  • Redundant power supplies

Package and Quality

The LM5051MA/NOPB comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device is lead-free and RoHS compliant, ensuring it meets current environmental standards. Additionally, being a product from Texas Instruments, it is backed by the manufacturer's reputation for quality and reliability in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $5.1049
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
80+ $1.3047 $104.3760
120+ $1.2606 $151.2720
175+ $1.1725 $205.1875
225+ $1.1284 $253.8900
280+ $1.0843 $303.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,570 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess