EN
  • EN
  • DE

DS1993L-F5+

Part No DS1993L-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON MEMORY 4KBit F5 / 4Kb Memory iButton 2-Pin F5 MicroCan
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Series iButton
Memory Type NVRAM
Memory Size 512B
Win Source Part Number 773190-DS1993L-F5+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1993
Introduction Date October 21, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1993L-F5+ CAD Model

Description

Maxim Integrated DS1993L-F5+ Memory iButton

The DS1993L-F5+ from Maxim Integrated is a robust, self-contained memory device that offers a unique blend of compactness, durability, and data security. Encased in a stainless steel can, the DS1993L-F5+ is part of the iButton family and is designed to provide a secure and portable storage solution that can withstand harsh environmental conditions.

This memory iButton device features a 4kb (4096 bits) of non-volatile memory which is partitioned into four 1kb (1024 bits) pages. The data is securely retained for over 10 years and can endure more than 1,000,000 write cycles, ensuring long-term reliability and data integrity. The DS1993L-F5+ uses a unique 1-Wire interface, which permits communication with the host system through a single data line plus ground, for both power and communication, simplifying system design and minimizing the hardware footprint.

One of the key advantages of the DS1993L-F5+ is its durable construction. The iButton form factor is designed to be easily attached to items that require accompanying electronic data like access keys, asset tracking tags, or data carriers for equipment maintenance records. The device's stainless steel casing provides a rugged shell that is resistant to physical damage and environmental elements such as water, chemicals, and extreme temperatures, making it suitable for use in a wide range of applications from industrial to personal security.

Security is also a top priority with the DS1993L-F5+. The device features a factory-lasered, 64-bit ROM ID that serves as a unique serial number and cannot be altered, ensuring the authenticity and traceability of the iButton. This makes the DS1993L-F5+ an excellent choice for applications that require a portable and secure way to store and transfer data.

Overall, the DS1993L-F5+ Memory iButton is a versatile and secure data storage solution that is built to last. Whether used for access control, data logging, or asset management, the DS1993L-F5+ provides a reliable way to store and protect critical data in a compact and durable format.

You May Also Be Interested in

Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 4KBit F3 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F3 MicroCan
Lowest to $60.9124
Maxim Integrated
IBUTTON MEMORY 64KBit F5 / 64Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $29.2206
Maxim Integrated
Lowest to $56.7538
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Lowest to $3.3429
Maxim Integrated
Serial Number iButton
Need more? Email Us
Maxim Integrated
IBUTTON TEMPERATURE F5 / Temperature IButton Serial Interface 2-Pin F5 MicroCan
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD CFAST 8GB SLC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.0632 $55.0632
3+ $45.1800 $135.5400
4+ $43.7682 $175.0728
5+ $42.3563 $211.7815
7+ $40.9444 $286.6108
9+ $36.7088 $330.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess