EN
  • EN
  • DE

FKN2WSJT-52-10R

Part No FKN2WSJT-52-10R
Manufacturer Yageo
Catalog HOT - SALES and EOL Components
Description RES WW 2W 5% AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Tape & Box (TB)
Resistance 10 Ohms
Tolerance ±5%
Power (W) 2W
Composition Wirewound
Features Flame Proof, Fusible, Safety
Temperature Coefficient ±350ppm/°C
Temperature Range - Operating -40°C ~ 155°C
Manufacturer Package Axial
Supplier Device Package Axial
Parts Dimension 0.181" Dia x 0.453" L (4.60mm x 11.50mm)
Number of Terminations 2
Manufacturer Pack Quantity 1,000
MSL Level Not Applicable
Win Source Part Number 263744-FKN2WSJT-52-10R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FKN2WSJT-52-10R CAD Model

Description

The FKN2WSJT-52-10R is a high-quality resistor manufactured by Yageo. It is a flame-proof, fusible, and safety resistor that has a tolerance of ±5% and a temperature coefficient of ±350ppm/°C. This wirewound resistor has two terminations and a resistance of 10 ohms. The supplier device package is axial, and the manufacturer package is axial. The manufacturer pack quantity of this product is 1,000, and it has a power of 2W. The dimension of this product is 0.181" Dia x 0.453" L (4.60mm x 11.50mm). It is suitable for electronic devices that require a high-quality resistor.

You May Also Be Interested in

RF Micro Devices
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER
Lowest to $26.1134
Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $26.0386
Vishay
Rectifier Diode Schottky 100V 1.5A 2-Pin SMA T/R / SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 2.1A SMA
Lowest to $0.1656
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
IDT, Integrated Device Technology Inc
IC DYNAMIC BUS SIZER 68-PLCC
Lowest to $10.8258
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess