EN
  • EN
  • DE

AR0237CSSC00SHRA0-DR

Part No AR0237CSSC00SHRA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 2MP 1/3 CIS SO / 1/2.7-Inch 2.1 Mp/Full HD Digital Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tray
Type CMOS
Pixel Size 3μm x 3μm
Active Pixel Array 1920H x 1080V
Frames per Second 60
Supply Voltage (V) 1.8V, 2.8V
Manufacturer Package 48-PLCC
Supplier Device Package 48-PLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 85°C
Manufacturer Pack Quantity 1,520
MSL Level 4 (72 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806599-AR0237CSSC00SHRA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0237CSSC00SHRA0-DR CAD Model

Description

The AR0237CSSC00SHRA0-DR is a cutting-edge image sensor from ON Semiconductor, designed to deliver superior imaging performance in a wide range of lighting conditions. This sensor is part of ON Semiconductor's AR0237 series, renowned for their high-quality imaging solutions that cater to both industrial and consumer applications.

Key Features

  • Resolution: The sensor boasts a high-resolution 2.1 Megapixel CMOS that captures images with outstanding clarity and detail.
  • Optical Format: It features a 1/2.7-inch optical format, providing a perfect balance between high resolution and compactness, making it ideal for space-constrained applications.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, it ensures excellent sensitivity and low-light performance.
  • Frame Rate: The AR0237CSSC00SHRA0-DR supports a high frame rate of up to 1080p at 60 frames per second, enabling smooth video capture for high-motion scenarios.
  • Dynamic Range: It offers an impressive dynamic range, which allows the sensor to capture clear images in both bright and low-light conditions.
  • Interface: The sensor is equipped with a versatile digital interface that is compatible with a wide range of processors and systems.
  • Shutter Type: It incorporates an electronic rolling shutter that allows for fast image capture with minimal motion artifacts.

Applications

The AR0237CSSC00SHRA0-DR is designed for a variety of applications, including:

  • Security and surveillance systems
  • Automotive in-cabin and rear-view cameras
  • Industrial machine vision systems
  • High-definition video recording devices
  • Drone and aerial imaging technology

Quality and Reliability

ON Semiconductor is committed to delivering high-quality imaging solutions. The AR0237CSSC00SHRA0-DR sensor is built with the industry's stringent quality standards, ensuring reliability and performance in diverse operating conditions.

Support and Documentation

Comprehensive documentation and support are available for the AR0237CSSC00SHRA0-DR, including datasheets, reference designs, and application notes to assist in the rapid integration of the sensor into various platforms.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4886 $54.8860
23+ $4.5035 $103.5805
35+ $4.3627 $152.6945
48+ $4.2220 $202.6560
62+ $4.0813 $253.0406
82+ $3.6591 $300.0462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess