EN
  • EN
  • DE

MAX4662CAE+T

Part No MAX4662CAE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance(CS off, CD off) 55pF, 55pF
Max Leakage Current (IS off) 500pA
Crosstalk -59dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SSOP
Win Source Part Number 113143-MAX4662CAE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4662CAE+T CAD Model

Description

Product Overview: MAX4662CAE+T from Maxim Integrated

The MAX4662CAE+T is a high-performance, low-voltage, quad analog switch from Maxim Integrated that offers excellent digital and analog signal switching capabilities. Designed with precision and reliability in mind, this component is ideal for applications requiring the routing of analog or digital signals in a variety of electronic systems.

Key Features

  • Low On-Resistance: The MAX4662CAE+T features low on-resistance (Ron), typically 100 ohms, which minimizes signal loss and ensures efficient signal transmission.
  • Single Supply Operation: It operates from a single +1.8V to +5.5V supply, making it versatile for use in battery-powered and portable devices.
  • Low Power Consumption: With its low power requirements, this analog switch helps to extend battery life, making it suitable for power-sensitive applications.
  • High Off-Isolation: The device provides high off-isolation at -50dB at 1MHz, which prevents signal leakage between channels when switches are in the off state.
  • Fast Switching Times: It boasts fast switching times (tON = 175ns, tOFF = 145ns), allowing for quick signal routing without significant delays.
  • ESD Protection: The switch includes enhanced ESD protection, safeguarding the device against electrostatic discharge events.
  • SSOP Package: MAX4662CAE+T comes in a space-saving 16-pin SSOP (Shrink Small Outline Package), which is suitable for high-density PCB designs.

Applications

The MAX4662CAE+T is used in a variety of applications where precision signal management is essential. These include:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Portable Instruments

Conclusion

The Maxim Integrated MAX4662CAE+T is a robust and versatile quad analog switch that meets the needs of modern electronics where efficient and precise signal routing is paramount. Its low on-resistance, low power consumption, and fast switching capabilities make it an excellent choice for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3055 $50.4440
20+ $5.1737 $103.4740
30+ $5.0121 $150.3630
42+ $4.8504 $203.7168
54+ $4.6887 $253.1898
72+ $4.2037 $302.6664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess