EN
  • EN
  • DE
  • IT

AR0331SRSC00SHCA0-DRBR

Part No AR0331SRSC00SHCA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR MONO CMOS 48-ILCC  /  Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series *
Package Tray
Product Status Last Time Buy
Base Product Number AR0331
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names ONSONSAR0331SRSC00SHCA0-DRBR,2832-AR0331SRSC00SHCA0-DRBR,Q8927936JR,2156-AR0331SRSC00SHCA0-DRBR-OS
Standard Package 2,400
Win Source Part Number 991248-AR0331SRSC00SHCA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0331SRSC00SHCA0-DRBR CAD Model

Description

The AR0331SRSC00SHCA0-DRBR is a high-performance CMOS digital image sensor from ON Semiconductor. This cutting-edge sensor is designed to deliver superior image quality with its 3.1 Megapixel resolution, making it an ideal choice for a wide range of applications, including surveillance, automotive, industrial, and medical imaging systems.

Key Features

  • Resolution: The sensor boasts a 3.1 Megapixel resolution, providing clear and detailed images for critical applications.
  • Pixel Size: With a 2.2 µm pixel size, the sensor captures more light, improving performance in low-light conditions.
  • Optical Format: The 1/3-inch optical format is a standard size that allows for compatibility with a wide range of lenses and systems.
  • Frame Rate: It offers an impressive frame rate, allowing for smooth video capture and high-quality dynamic imaging.
  • Dynamic Range: The sensor features a wide dynamic range, ensuring excellent image capture even in scenes with high contrast.
  • Shutter Type: The electronic rolling shutter enables the capture of fast-moving objects with reduced motion artifacts.
  • Interface: The sensor is equipped with a high-speed serial interface, facilitating quick data transfer and integration with other system components.

Applications

This versatile sensor is suitable for a variety of demanding applications:

  • Surveillance systems that require high-resolution imaging for security and monitoring purposes.
  • Automotive applications, including advanced driver-assistance systems (ADAS) and in-vehicle camera systems.
  • Industrial imaging, where precision and reliability are needed for inspection and process control.
  • Medical imaging devices that demand high-quality image capture for accurate diagnostics.

The AR0331SRSC00SHCA0-DRBR by ON Semiconductor represents a blend of performance, reliability, and versatility. It is engineered to meet the rigorous demands of modern imaging applications, providing manufacturers and designers with a sensor that can elevate the capabilities of their systems.

You May Also Be Interested in

ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0494
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 80-IBGA (10x10)
Lowest to $13.3132
OmniVision Technologies Inc
CMOS 5-MEGAPIXEL IMAGE SENSOR / Image Sensor
Lowest to $12.0609
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CMOS 5MP 52PLCC / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC (12x12)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.8896
ON Semiconductor
IMAGE SENSOR CMOS ODCSP-69 / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $27.7076
ON Semiconductor
IMAGE SENS CMOS 1MP 1/4 8X7 IBGA / CMOS Image Sensor 3µm x 3µm
Lowest to $36.2740
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $26.8277

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess