EN
  • EN
  • DE

SMAJ5922AE3/TR13

Part No SMAJ5922AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±10%
Power - Max 3 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5922
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280387-SMAJ5922AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5922AE3/TR13 CAD Model

Description

Microchip Technology SMAJ5922AE3/TR13 Zener Diode

The SMAJ5922AE3/TR13 from Microchip Technology is a robust Zener diode designed to provide precise voltage regulation and protection in a wide array of electronic applications. This component is part of Microchip's extensive Zener diode product line, renowned for their high quality and reliability.

Key Features

  • Voltage Regulation: The SMAJ5922AE3/TR13 offers a Zener voltage of 6.2V, making it suitable for applications that require a stabilized voltage at this level.
  • Power Dissipation: With a power dissipation rating of 1.5W, this Zener diode can handle significant amounts of power, ensuring stable operation under various conditions.
  • Package: Encased in a DO-214AC (SMA) surface-mount package, the SMAJ5922AE3/TR13 is designed for compact PCB layouts and is compatible with automated assembly processes, facilitating efficient manufacturing.
  • Temperature Range: It operates within a wide junction temperature range from -55°C to +150°C, providing reliable performance across extreme temperature environments.

Applications

The SMAJ5922AE3/TR13 is versatile and can be used in a multitude of applications including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMAJ5922AE3/TR13 is no exception. This Zener diode is manufactured to meet high standards, ensuring consistent performance and durability. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

Conclusion

For designers and engineers looking for a reliable voltage regulation solution, the SMAJ5922AE3/TR13 Zener diode from Microchip Technology is an excellent choice. Its combination of power handling, precise voltage control, and robustness in a compact form factor makes it an essential component for a variety of electronic systems.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess