The HD3SS3220RNHR from Texas Instruments is a versatile and high-performance USB Type-C port controller designed to manage USB Type-C connections and power delivery. This device is an essential component for manufacturers who are looking to incorporate the USB Type-C standard into their products, providing a seamless interface for data transfer, charging, and video output.
Key Features
- USB Type-C Compatibility: The HD3SS3220RNHR supports the USB Type-C specification, ensuring compatibility with a wide range of devices and cables.
- Alternate Mode Support: This controller is capable of supporting alternate modes that allow non-USB signals to be carried through a USB Type-C cable, such as DisplayPort, Thunderbolt, and more.
- Power Delivery: It enables USB Power Delivery (PD) for higher power charging, which is essential for devices that require more power than the standard USB connection can provide.
- Switching Capability: The device includes a switch for USB SuperSpeed signals, which allows for the reversible plug orientation of the USB Type-C connector.
- Small Form Factor: The HD3SS3220RNHR comes in a small footprint, which is ideal for portable devices where space is at a premium.
Applications
This USB Type-C port controller is suitable for a variety of applications, including but not limited to:
- Notebooks and Ultrabooks
- Tablets and Smartphones
- Docking Stations
- Monitors and Peripherals
- Power Adapters and Chargers
Technical Specifications
The HD3SS3220RNHR is built to meet the stringent requirements of high-speed data and power management:
- Operating Temperature Range: -40°C to 85°C
- Supply Voltage: 3.3V nominal
- Package: 32-pin QFN
With its robust set of features and capabilities, the HD3SS3220RNHR from Texas Instruments is an ideal solution for any manufacturer looking to enhance their products with the latest USB Type-C technology.