EN
  • EN
  • DE

TPS659127YFFT

Part No TPS659127YFFT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU for Processor Power | TPS659127YFFT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Processor
Supply Current 32μA
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 81-UFBGA, DSBGA
Supplier Device Package 81-DSBGA (3.6x3.62)
Manufacturer Pack Quantity 250
Win Source Part Number 1273083-TPS659127YFFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS659127YFFT CAD Model

Description

Product Overview: TPS659127YFFT by Texas Instruments

The TPS659127YFFT is a highly integrated power management integrated circuit (PMIC) from Texas Instruments (TI), designed to support a wide range of applications, including smartphones, tablets, and other portable electronics. This advanced PMIC is built to provide a comprehensive power solution by incorporating multiple voltage rails and power control features in a single package.

Key Features:

  • Multiple Power Rails: The TPS659127YFFT offers a variety of power outputs, including general-purpose power rails, which are essential for powering the core components of portable devices.
  • High Efficiency: With its high-efficiency step-down converters and low-dropout regulators (LDOs), this PMIC ensures optimal power usage, contributing to extended battery life in portable devices.
  • Programmable Voltage: It features programmable voltage levels on certain rails, allowing for fine-tuning of power delivery to meet the specific needs of the application.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the order in which different device components are powered on and off.
  • SmartReflex™ Technology: Incorporates TI's SmartReflex technologies for advanced power and process compensation, ensuring reliable operation over varying conditions.

Package and Integration:

The TPS659127YFFT comes in a compact YFF package, which is designed to occupy minimal space on a printed circuit board (PCB). Its small footprint and low profile make it an ideal choice for space-constrained applications. Furthermore, the PMIC's integration of multiple functions reduces the need for additional components, simplifying design and reducing overall system cost.

Applications:

This PMIC is suitable for a wide range of portable electronics where efficient power management is crucial. It is particularly adept at powering complex systems that require multiple voltage domains and power states, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology

Conclusion:

With its robust feature set and compact design, the TPS659127YFFT from Texas Instruments stands out as a comprehensive power management solution for designers looking to optimize their portable and handheld devices. Its ability to manage multiple power rails efficiently and its advanced power control features make it an indispensable component in modern electronics design.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess