EN
  • EN
  • DE

ADP36110091RMZR

Part No ADP36110091RMZR
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description DUAL, HIGH VOLTAGE MOSFET / Gate Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number ADP36110091
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43237-ADP36110091RMZR
Ultra Librarian 3D Model Ultra Librarian ADP36110091RMZR CAD Model

Description

ON Semiconductor ADP36110091RMZR: A High-Performance Power Management Solution

The ON Semiconductor ADP36110091RMZR is a state-of-the-art integrated circuit designed for efficient power management in a wide range of electronic applications. This compact and versatile device is part of ON Semiconductor's portfolio of power management products, known for their reliability and performance.

Key Features

  • Voltage Regulation: The ADP36110091RMZR provides precise voltage regulation, ensuring stable operation of the electronic components it powers. This is crucial for maintaining the integrity and longevity of complex electronic systems.
  • Power Efficiency: With its advanced design, this product is optimized for low power consumption, which is essential for battery-powered devices and energy-sensitive applications.
  • Compact Design: The small footprint of the ADP36110091RMZR makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Thermal Management: ON Semiconductor has incorporated features to manage heat effectively, which is vital for maintaining performance and preventing overheating in high-power or high-density applications.

Applications

The ADP36110091RMZR is suited for a broad range of applications, including but not limited to:

  • Portable and wearable devices
  • Smartphones and tablets
  • Medical devices
  • Industrial controls
  • Networking equipment

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The ADP36110091RMZR has undergone rigorous testing to ensure it performs under various conditions and meets the stringent requirements of the electronics industry.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet of the ADP36110091RMZR, which provides comprehensive information on the device's electrical characteristics, pin configurations, package details, and more.

In conclusion, the ON Semiconductor ADP36110091RMZR is a powerful and reliable power management solution that delivers high performance in a compact package, making it an excellent choice for a wide array of electronic devices.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0157 $60.3140
47+ $2.4752 $116.3344
73+ $2.3978 $175.0394
100+ $2.3204 $232.0400
129+ $2.2430 $289.3470
173+ $2.0109 $347.8857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess