EN
  • EN
  • DE
  • IT

BRT22F-X007T

Part No BRT22F-X007T
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Forward Current 60 mA
Forward Voltage 1.35 V
Isolation Voltage 5.3 kV
Max Input Voltage 1.35 V
Maximum Operating Temperature 100 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Nominal Input Voltage 1.16 V
Number of Channels 1
Number of Elements 1
Number of Pins 6
Output Current 300 mA
Output Voltage 600 V
Packaging Tape and Reel
Power Dissipation 600 mW
Radiation Hardening No
Reverse Breakdown Voltage 6 V
RoHS Compliant
Win Source Part Number 1018348-BRT22F-X007T
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BRT22F-X007T CAD Model

Description

This electronic component is a Vishay product with a Win Source Part Number of 1018348-BRT22F-X007T.

  • Win Source Part Number: 1018348-BRT22F-X007T
  • Packaging: Tape and Reel
  • Termination/Mounting: SMD/SMT
  • Reverse Breakdown Voltage: 6V
  • Elements: 1
  • Forward Voltage: 1.35V
  • Power Dissipation: 600mW
  • Forward Current: 60mA
  • Channels: 1
  • Pins: 6
  • Isolation Voltage: 5.3kV
  • Output Current: 300mA
  • Output Voltage: 600V
  • Category: OEM Parts(A-B)
  • Maximum Operating Temperature: 100°C
  • Minimum Operating Temperature: -55°C
  • RoHS Compliant: Yes
  • Radiation Hardened: No
  • Nominal Input Voltage: 1.16V
  • Alternative Parts (cross-reference): BRT22F-X007TBRT22FX007T

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $5.4849
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 54A, 208VAC@60Hz, 175VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
32KX8, 70NS, 5.0V, 256K Low Power SRAM, Indutrial Temp
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Need more? Email Us
Intel
Integrated Circuit Microprocessor 80486/PGA/A80486DX/33 INTEL PGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess