EN
  • EN
  • DE
  • IT

LT1160IN

Part No LT1160IN
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Half-/Full-Bridge N-Channel Power MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205214-LT1160IN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1160IN CAD Model

Description

Linear Technology LT1160IN Half-Bridge Driver

The LT1160IN is a sophisticated half-bridge driver designed by Linear Technology, which is now part of Analog Devices. This integrated circuit (IC) is tailored to provide efficient driving solutions for MOSFETs in half-bridge configurations. The LT1160IN is characterized by its robustness and versatility, making it an ideal choice for a wide range of applications including motor control, switching power supplies, and DC/DC converters.

Key Features

  • High Voltage Capability: The LT1160IN is capable of handling supply voltages up to 60V, providing a wide operating range for various applications.
  • Adaptive Drive: It features adaptive shoot-through protection, which minimizes cross-conduction and ensures safe operation of the power MOSFETs.
  • Integrated Bootstrap Diode: The inclusion of an internal bootstrap diode simplifies the circuit design and reduces external component count, leading to a more compact and reliable system design.
  • Independent Inputs: It offers independent high-side and low-side driving inputs, which enhances the flexibility in control strategies and allows for better timing adjustments.
  • Under-Voltage Lockout: The LT1160IN includes under-voltage lockout protection that ensures the driver operates only when the supply voltage is within an acceptable range, thereby protecting the circuit from low voltage conditions.
  • Powerful Driver: It can deliver up to 1.5A of gate drive current, which is suitable for driving large capacitive loads with fast switching times.

Applications

  • High-efficiency motor controllers
  • Switching power supplies
  • DC/DC converters
  • Class-D audio amplifiers
  • Power inverters

The LT1160IN is available in a DIP-16 package, making it easy to integrate into through-hole PCB designs. Its robustness and comprehensive feature set make it a reliable and efficient solution for designers looking to improve the performance and reliability of their power management systems.

With its high level of integration and performance, the LT1160IN from Linear Technology stands out as a high-quality driver IC for half-bridge topologies, providing designers with a dependable and flexible component for their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess