The DS21T05Z-TR is a highly accurate, digital temperature sensor from Maxim Integrated, designed for precise temperature measurement and control in a wide range of applications. This sensor is part of a family of high-performance sensors that offer a digital output and are optimized for thermal management and environmental control.
Key Features
- High Accuracy: The DS21T05Z-TR provides exceptional accuracy, ensuring reliable temperature readings that are critical for maintaining system performance.
- Digital Interface: With its digital output, the sensor can easily interface with microcontrollers and other digital systems, simplifying integration and data acquisition.
- Low Power Consumption: Designed for energy-sensitive applications, this sensor operates with minimal power, preserving battery life in portable devices.
- Wide Temperature Range: The sensor is capable of measuring temperatures across a broad range, making it suitable for diverse environments and conditions.
- Compact Package: The small form factor allows for the DS21T05Z-TR to be implemented in space-constrained applications without sacrificing performance.
Applications
The versatility of the DS21T05Z-TR makes it ideal for a variety of applications, including:
- Industrial systems
- Medical equipment
- Consumer electronics
- Data centers
- Environmental monitoring
Technical Specifications
Parameter
Value
Accuracy
±0.5°C (max)
Operating Temperature Range
-55°C to +125°C
Supply Voltage
3.0V to 5.5V
Output Type
Digital
Package
SOT-23
Maxim Integrated's DS21T05Z-TR temperature sensor is an optimal choice for systems requiring precise temperature monitoring with minimal power consumption and a small footprint. Its robust feature set ensures reliability and accuracy for the most demanding applications.