EN
  • EN
  • DE
  • IT

SOMC14011K00GDC

Part No SOMC14011K00GDC
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 336419-SOMC14011K00GDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SOMC14011K00GDC CAD Model

Description

The SOMC14011K00GDC is a thick film resistor array manufactured by Vishay. These resistor networks offer a compact and efficient solution for various electronic applications where multiple resistors with similar values are required. The 'SOMC' indicates a small outline molded chip resistor network.

Applications:

  • Voltage Dividers: Used to create specific voltage levels in circuits.
  • Current Limiting: Protects sensitive components by limiting the current flow.
  • Pull-Up/Pull-Down Resistors: Ensures defined logic states in digital circuits.
  • Feedback Resistors: Used in amplifier circuits to control gain and stability.
  • Consumer Electronics: Common in devices like smartphones, tablets, and audio equipment.
  • Industrial Controls: Employed in various industrial automation and control systems.
  • Automotive Electronics: Found in automotive control units and sensor interfaces.

Features:

  • Thick Film Technology: Provides stable and reliable resistor performance.
  • Small Outline Molded Chip (SOMC) Package: Allows for high-density mounting on PCBs, saving valuable board space.
  • Multiple Resistors in a Single Package: Simplifies circuit design and reduces component count.
  • Excellent Stability: Offers stable resistance values over a wide range of operating conditions.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Reduced Board Space: Compact SOMC package minimizes PCB footprint.
  • Simplified Circuit Design: Integration of multiple resistors simplifies layout and reduces assembly time.
  • Improved Reliability: Thick film technology ensures consistent and reliable performance.
  • Cost-Effective Solution: Reduces component count and assembly costs compared to using discrete resistors.
  • Enhanced Performance: Stable resistance values contribute to overall circuit performance and accuracy.

Additional Details:

While specific electrical characteristics (like resistance value, tolerance, and power rating) would need to be confirmed via a datasheet for the exact 1K Ohm variant, typical specifications for Vishay SOMC resistor networks include:

  • Resistance Range: Varies depending on the specific part number, but typically covers a wide range of values.
  • Tolerance: Typically available in tolerances such as ±1%, ±5%.
  • Power Rating: The power rating per resistor element is typically in the range of 0.1W to 0.25W, but consult the datasheet for exact values.
  • Operating Temperature Range: Usually -55°C to +125°C.

Always refer to the official Vishay datasheet for the SOMC14011K00GDC to obtain the most accurate and up-to-date specifications for this specific part.

You May Also Be Interested in

NXP / Nexperia
Single-chip 8-bit microcontroller
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Vishay
Lowest to $0.1695
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
OKI/Metcal
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3499 $70.4970
70+ $1.9282 $134.9740
105+ $1.8678 $196.1190
145+ $1.8077 $262.1165
190+ $1.7474 $332.0060
250+ $1.5665 $391.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess