EN
  • EN
  • DE

LTC1255CN8

Part No LTC1255CN8
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Dual 24V High-Side MOSFET Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207249-LTC1255CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1255CN8 CAD Model

Description

Product Overview: LTC1255CN8

The LTC1255CN8 is a high-powered dual high-side gate driver manufactured by Linear Technology, designed to drive N-channel MOSFETs or P-channel FETs in a variety of applications. This integrated circuit is tailored to control high-side switches in battery-powered systems, such as portable computers, where efficient power management is crucial for maximizing battery life.

Key Features

  • Voltage Range: The device operates over a wide voltage range from 4.5V to 18V, making it versatile for different types of circuits and battery chemistries.
  • High Drive Capability: The LTC1255CN8 can deliver high peak output currents, typically ±1.5A, which is sufficient for driving large capacitive loads, ensuring quick and efficient switching.
  • Independent Channels: It features two independent driver channels that can be controlled separately, providing flexibility in managing multiple switches.
  • Low Quiescent Current: The quiescent current is minimal, typically 125µA per channel, which is beneficial for power-sensitive applications.
  • Protection Features: It includes built-in protection features such as under-voltage lockout to ensure that the device operates within safe parameters.
  • Robust Design: The LTC1255CN8 is designed to be robust against latch-up, a common problem in high-side drivers, thereby enhancing system reliability.

Applications

The LTC1255CN8 is suitable for a wide range of applications including:

  • Power distribution switches
  • Portable computing devices
  • Battery management systems
  • High-side power switch control
  • Automotive power management

Package and Mounting

The LTC1255CN8 comes in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to solder onto a printed circuit board. Its industry-standard format ensures compatibility with various socket types and simplifies the integration into existing designs.

Conclusion

With its high-side driving capability, low power consumption, and robust protection features, the LTC1255CN8 from Linear Technology stands out as a reliable and efficient solution for managing power in electronic systems. Its versatility makes it an ideal choice for engineers looking to optimize the performance and battery life of their portable and automotive applications.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5385 $58.8465
22+ $5.3650 $118.0300
34+ $5.1975 $176.7150
46+ $5.0300 $231.3800
60+ $4.8614 $291.6840
80+ $4.3590 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess