EN
  • EN
  • DE
  • IT

DGD0506AM10-13

Part No DGD0506AM10-13
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 10-MSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name DGD0506
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DGD0506AM10-13DIDKR, DGD0506AM10-13DITR, DGD0506AM10-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868765-DGD0506AM10-13
Ultra Librarian 3D Model Ultra Librarian DGD0506AM10-13 CAD Model

Description

Overview of Product DGD0506AM10-13 from Diodes Incorporated

The DGD0506AM10-13 is a high-performance, precision gate driver designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This gate driver is specifically engineered to provide efficient and reliable control for MOSFETs and IGBTs, which are widely used in a variety of power electronics applications.

Key Features

  • High-Current Drive Capability: The DGD0506AM10-13 offers a robust output drive current, which is essential for quickly charging and discharging the gate capacitance of power MOSFETs and IGBTs, leading to improved switching performance.
  • Wide Operating Voltage Range: This gate driver operates over a broad voltage range, accommodating various application requirements and ensuring compatibility with a wide array of power systems.
  • Integrated Under-Voltage Lockout (UVLO): The under-voltage lockout feature protects the device by ensuring that it operates only when the supply voltage is within the specified range, preventing potential damage caused by low voltage conditions.
  • High dv/dt Immunity: The device is designed to withstand high voltage changes over time without malfunctioning, making it ideal for high-speed switching applications where voltage spikes are common.
  • Low Power Consumption: With its optimized design, the DGD0506AM10-13 minimizes quiescent current, leading to reduced power loss and higher efficiency in power management systems.

Applications

The versatility of the DGD0506AM10-13 gate driver makes it suitable for a wide range of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Renewable Energy Systems
  • Power Inverters
  • Automotive Electronics

With its robust feature set, the DGD0506AM10-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their power electronics systems. Its ability to drive high currents, coupled with protection features and low power consumption, ensures optimal operation in demanding environments.

Package and Availability

The DGD0506AM10-13 is available in a compact package, which is ideal for space-constrained applications. For detailed product specifications, availability, and ordering information, interested parties should visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7360 $58.8800
190+ $0.6039 $114.7410
290+ $0.5850 $169.6500
400+ $0.5662 $226.4800
515+ $0.5472 $281.8080
685+ $0.4907 $336.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess