EN
  • EN
  • DE

DGD0506AFN-7

Part No DGD0506AFN-7
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRV HALF-BRDG DFN3030-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features Half-Bridge Gate Driver IC CMOS/TTL W-DFN3030-10
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package W-DFN3030-10
Family Name DGD0506
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DGD0506AFN-7DIDKR, DGD0506AFN-7DICT, DGD0506AFN-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868764-DGD0506AFN-7
Ultra Librarian 3D Model Ultra Librarian DGD0506AFN-7 CAD Model

Description

Product Overview: DGD0506AFN-7

The DGD0506AFN-7 is a state-of-the-art high-performance gate driver from Diodes Incorporated, designed to efficiently drive N-channel MOSFETs in a variety of applications. This compact and robust device is an integral component for modern power conversion and management solutions, offering precise control and protection features.

Key Features

  • High-Speed Operation: The DGD0506AFN-7 is capable of delivering high-speed switching, which is essential for improving efficiency and performance in power circuits.
  • Dual Outputs: This gate driver provides independent high-side and low-side driver channels, enabling flexible circuit designs and optimizing the driving of complementary MOSFETs.
  • Bootstrap Capability: Equipped with a bootstrap diode, the device supports high-side gate drive circuits, reducing external component count and simplifying the design.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the MOSFETs are operated at safe voltage levels, preventing damage and extending the life of the power system.
  • 3.3V and 5V Logic Compatibility: The input logic levels are compatible with both 3.3V and 5V control signals, offering versatility in interfacing with different logic controllers.

Applications

The DGD0506AFN-7 is suitable for a wide range of applications, including:

  • DC-DC Converters
  • Motor Controllers
  • Power Supplies
  • Class-D Audio Amplifiers
  • LED Lighting Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality. The DGD0506AFN-7 is built to meet high standards, ensuring reliability and performance in critical applications. With its thermal protection features, it is designed to operate in demanding conditions without sacrificing efficiency or longevity.

Package and Availability

The DGD0506AFN-7 comes in a compact DFN2020-6 (Type B) package, which is optimized for minimal footprint and excellent thermal performance. This product is available through Diodes Incorporated and its authorized distributors, providing designers with easy access to this advanced gate driver solution.

For detailed specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess