EN
  • EN
  • DE

ADM1021AARQZ-REEL

Part No ADM1021AARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP DUAL3/5.5V 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±3°C Local(Max), ±5°C Remote(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1014469-ADM1021AARQZ-REEL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM1021AARQZ-REEL CAD Model

Description

ON Semiconductor ADM1021AARQZ-REEL Precision Temperature Monitor

The ADM1021AARQZ-REEL is a high-performance, precision temperature monitor from ON Semiconductor, designed to ensure accurate temperature monitoring and control in a variety of applications. This integrated circuit is a crucial component for systems that require reliable thermal management, such as computer servers, telecommunications equipment, and industrial machinery.

Key Features

  • High Accuracy: The ADM1021AARQZ-REEL offers a temperature reading accuracy of ±1°C, making it an ideal choice for applications where precision is paramount.
  • Dual-Channel Monitoring: It can monitor the temperature of both its own die as well as a remote thermal diode, which can be located on a processor die or diode-connected transistor.
  • Programmable Overtemperature Alarm: The device includes a programmable overtemperature alarm output that can be set to trigger at a specific temperature threshold, providing an additional layer of protection for sensitive components.
  • I²C Compatible Interface: Communication with the ADM1021AARQZ-REEL is facilitated through an I²C-compatible two-wire serial interface, allowing for easy integration into existing systems.
  • Supply Voltage Range: It operates over a supply voltage range of 3.0V to 5.5V, accommodating a variety of power environments.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, making it suitable for power-sensitive applications.

Applications

The ADM1021AARQZ-REEL is versatile and can be used in a wide range of applications, including:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunications Systems
  • Industrial and Medical Equipment

Package and Availability

The device is available in a compact QSOP package and is supplied in a tape and reel format (REEL), suitable for automated assembly processes. The ADM1021AARQZ-REEL's robust design and ON Semiconductor's commitment to quality make it a reliable choice for thermal monitoring solutions.

You May Also Be Interested in

Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5431 $58.8879
22+ $5.3684 $118.1048
34+ $5.2010 $176.8340
46+ $5.0335 $231.5410
60+ $4.8649 $291.8940
80+ $4.3624 $348.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess