EN
  • EN
  • DE

LTC2984HLX#PBF

Part No LTC2984HLX#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description MULTI SENSOR HIGH ACCURACY DIGIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000022-LTC2984HLX#PBF
Package Tray
Product Status Active
Function Temp Monitoring System (Sensor)
Sensor Type External
Sensing Temperature -265°C ~ 1800°C
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type SPI
Output Alarm No
Output Fan No
Voltage - Supply 2.85V ~ 5.25V
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits(ICs)
Packaging Tray
Operating Temperature Range -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian LTC2984HLX#PBF CAD Model

Description

Analog Devices Inc. LTC2984HLX#PBF - Multi-Sensor High Accuracy Digital Temperature Measurement System

The LTC2984HLX#PBF from Analog Devices Inc. is a sophisticated temperature measurement IC that revolutionizes temperature sensing by directly digitizing a wide variety of temperature sensors with exceptional accuracy. This powerful system-on-chip solution is designed to simplify and streamline the process of temperature data acquisition, making it an ideal choice for a range of applications in industrial, automotive, and consumer electronics sectors.

Key Features:

  • Multi-Sensor Support: The LTC2984 can interface with thermocouples, RTDs, thermistors, and diode temperature sensors, providing flexibility to handle diverse sensing requirements.
  • High Accuracy: With built-in patented algorithms, the device compensates for sensor nonlinearities and offers high accuracy across a wide temperature range.
  • Direct Digital Output: Temperature readings are provided directly in °C or °F, eliminating the need for additional signal conditioning or conversion.
  • Easy-to-Use: The LTC2984 features an intuitive configuration interface that simplifies setup and reduces the potential for user error.
  • Integrated Channel Multiplexer: The IC includes a 20-channel multiplexer, allowing multiple sensors to be connected and monitored without the need for additional hardware.
  • Robust Communication: The device supports SPI and I²C interfaces, ensuring easy integration with most microcontrollers and digital systems.
  • Temperature Range: Capable of operating over a wide temperature range, making it suitable for environments with extreme temperature conditions.
  • Package: The LTC2984HLX#PBF is offered in a compact LQFP-48 package, optimizing board space in space-constrained applications.

Applications:

  • Industrial temperature monitoring and control systems
  • Automotive engine and cabin temperature sensing
  • Data center environmental monitoring
  • Medical equipment that requires precise temperature regulation
  • Consumer electronics requiring thermal feedback

The LTC2984HLX#PBF stands out for its ability to deliver precise temperature measurements with minimal external components and design effort. By integrating this advanced temperature measurement system into your design, you can achieve high precision, reliability, and ease of use, making it an excellent choice for any application that demands accurate temperature readings.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Multicomp
Insulating Kit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6166 $86.6166
2+ $83.9098 $167.8196
3+ $81.2031 $243.6093
4+ $78.4963 $313.9852
5+ $70.3760 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess